I/OMagic Corporation Bluetooth Mini Keyboard

Description
Tired of hitting the wrong keys on your phone or tablet’s touchscreen? Annoyed at how long it takes to type on your gaming system? Need to type during presentations, but don’t need to be tied to your computer? Your problems are solved with the Mini Bluetooth Keyboard from I/OMagic. This sleek palm sized keyboard provides comfortable typing from as far away as 35 feet and set-up is quick and easy with your Bluetooth-Enabled phone, tablet, computer, or gaming system. Bluetooth technology ensures accuracy, security, reliability, and speed by creating a high-speed, password protected Personal Area Network between your keyboard and the device it is paired with. Features Bluetooth Wireless Technology Enjoy reliable, cable-free connection from up to 35 feet Mini Lightweight Keyboard For iPad, iPhone and Smart Phones - Great For Travel Supported Smart Phones Systems: Nokia Symbian s60, V3 and Up; Android 1.6 and Up, Windows Mobile 6.0 and Up Connects to Bluetooth Enabled Sony PlayStation PS3 and to Mac OS 10.2.8 and Up. Connects to Bluetooth Enabled Computers Running Windows XP, Vista, and 7 Specifications Mini design 49-key layout Bluetooth v2.0 Wireless Technology Works with Bluetooth notebooks, desktop PCs, Smartphones, iPad, iPhone 4.0 OS, PlayStation 3, etc. LED status indicator Powered by built-in Lithium battery Operating range of up to 30-feet Package Contents Bluetooth Mini-Keyboard Keyboard Cover. USB Cable (for charging) Quick Install Guide
Description
Tired of hitting the wrong keys on your phone or tablet’s touchscreen? Annoyed at how long it takes to type on your gaming system? Need to type during presentations, but don’t need to be tied to your computer? Your problems are solved with the Mini Bluetooth Keyboard from I/OMagic. This sleek palm sized keyboard provides comfortable typing from as far away as 35 feet and set-up is quick and easy with your Bluetooth-Enabled phone, tablet, computer, or gaming system. Bluetooth technology ensures accuracy, security, reliability, and speed by creating a high-speed, password protected Personal Area Network between your keyboard and the device it is paired with. Features Bluetooth Wireless Technology Enjoy reliable, cable-free connection from up to 35 feet Mini Lightweight Keyboard For iPad, iPhone and Smart Phones - Great For Travel Supported Smart Phones Systems: Nokia Symbian s60, V3 and Up; Android 1.6 and Up, Windows Mobile 6.0 and Up Connects to Bluetooth Enabled Sony PlayStation PS3 and to Mac OS 10.2.8 and Up. Connects to Bluetooth Enabled Computers Running Windows XP, Vista, and 7 Specifications Mini design 49-key layout Bluetooth v2.0 Wireless Technology Works with Bluetooth notebooks, desktop PCs, Smartphones, iPad, iPhone 4.0 OS, PlayStation 3, etc. LED status indicator Powered by built-in Lithium battery Operating range of up to 30-feet Package Contents Bluetooth Mini-Keyboard Keyboard Cover. USB Cable (for charging) Quick Install Guide

Suppliers

Company
Product
Description
Supplier Links
Tired of hitting the wrong keys on your phone or tablet’s touchscreen? Annoyed at how long it takes to type on your gaming system? Need to type during presentations, but don’t need to be tied to your computer? Your problems are solved with the Mini Bluetooth Keyboard from I/OMagic. This sleek palm sized keyboard provides comfortable typing from as far away as 35 feet and set-up is quick and easy with your Bluetooth-Enabled phone, tablet, computer, or gaming system. Bluetooth technology ensures accuracy, security, reliability, and speed by creating a high-speed, password protected Personal Area Network between your keyboard and the device it is paired with. Features Bluetooth Wireless Technology Enjoy reliable, cable-free connection from up to 35 feet Mini Lightweight Keyboard For iPad, iPhone and Smart Phones - Great For Travel Supported Smart Phones Systems: Nokia Symbian s60, V3 and Up; Android 1.6 and Up, Windows Mobile 6.0 and Up Connects to Bluetooth Enabled Sony PlayStation PS3 and to Mac OS 10.2.8 and Up. Connects to Bluetooth Enabled Computers Running Windows XP, Vista, and 7 Specifications Mini design 49-key layout Bluetooth v2.0 Wireless Technology Works with Bluetooth notebooks, desktop PCs, Smartphones, iPad, iPhone 4.0 OS, PlayStation 3, etc. LED status indicator Powered by built-in Lithium battery Operating range of up to 30-feet Package Contents Bluetooth Mini-Keyboard Keyboard Cover. USB Cable (for charging) Quick Install Guide

Tired of hitting the wrong keys on your phone or tablet’s touchscreen? Annoyed at how long it takes to type on your gaming system? Need to type during presentations, but don’t need to be tied to your computer? Your problems are solved with the Mini Bluetooth Keyboard from I/OMagic. This sleek palm sized keyboard provides comfortable typing from as far away as 35 feet and set-up is quick and easy with your Bluetooth-Enabled phone, tablet, computer, or gaming system.

Bluetooth technology ensures accuracy, security, reliability, and speed by creating a high-speed, password protected Personal Area Network between your keyboard and the device it is paired with.

Features

  • Bluetooth Wireless Technology
  • Enjoy reliable, cable-free connection from up to 35 feet
  • Mini Lightweight Keyboard For iPad, iPhone and Smart Phones - Great For Travel
  • Supported Smart Phones Systems:
    Nokia Symbian s60, V3 and Up; Android 1.6 and Up, Windows Mobile 6.0 and Up
  • Connects to Bluetooth Enabled Sony PlayStation PS3 and to Mac OS 10.2.8 and Up.
  • Connects to Bluetooth Enabled Computers Running Windows XP, Vista, and 7

Specifications

  • Mini design 49-key layout Bluetooth v2.0 Wireless Technology
  • Works with Bluetooth notebooks, desktop PCs, Smartphones, iPad, iPhone 4.0 OS, PlayStation 3, etc.
  • LED status indicator Powered by built-in Lithium battery
  • Operating range of up to 30-feet

Package Contents

  • Bluetooth Mini-Keyboard
  • Keyboard Cover.
  • USB Cable (for charging)
  • Quick Install Guide
Supplier's Site

Technical Specifications

  I/OMagic Corporation
Product Category Industrial Keyboards
Product Number Bluetooth Mini Keyboard
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 163330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Standard
Connection IR or other wireless connection
Interface USB; USB
View Details
Indukey TKG-104-TOUCH-IP68-GREY-USB, TKG 104 Key IP68 TouchPad Grey (USB) - XKB-M104T-F8UG-I1 - Advantech
Specs
Applications Medical
Additional Features Touchpad
Key / Overlay Material Elastomer
View Details