Hoffmann + Krippner Inc. keywi CleanBoard

Description
keywi CleanBoard - The REAL medical keyboard ® Easy & fast to clean - completely disinfected in 10 seconds! Fully sealed enclosure Integrated disinfection reminder via LED Integrated mouse pad Non-porous high-tech film surface USB Plug & Play - no installation necessary Optional antimicrobial surface The all new keywi CleanBoard is the safest medical keyboard available in the market. Unlike other so-called "medical keyboards", which are made of porous rubber or silicon materials, the CleanBoard features a fully sealed high-end film surface, optionally coated with an antimicrobial material. All it takes is 10 seconds and the CleanBoard is fully disinfected and ready to use - without disconnecting the keyboard from medical devices. Common hospital disinfection liquids can be used to clean the keyboard, the surface is also resistive to pure alcohol. The integrated mouse pad eliminates another risk of infections, as it makes external mouse devices unnecessary. The keyboard also features an integrated numeric keypad for easy data input. Technical features Super flat keyboard with 105 keys Integrated mouse pad and numeric keypad Protection class IP65 (NEMA 4X) / splash-proof Resistant to disinfection liquids and alcohol Fits common 19" medical cabinets & 19" medical drawers Dimensions: L 410mm (16.14"), D 215mm (8.46"), H 25mm (0.98") Acustic feedback via integrated speaker (adjustable) Integrated disinfection reminder via LED Keys can be disabled during disinfection process Comfortably data input Weight: 0.75 kg / 1.65 lb Colour: White Working temperature: 0°C - 50°C Bus power supply via USB connection Service life: > 1 million operations/key Warranty: 2 years
Description
keywi CleanBoard - The REAL medical keyboard ® Easy & fast to clean - completely disinfected in 10 seconds! Fully sealed enclosure Integrated disinfection reminder via LED Integrated mouse pad Non-porous high-tech film surface USB Plug & Play - no installation necessary Optional antimicrobial surface The all new keywi CleanBoard is the safest medical keyboard available in the market. Unlike other so-called "medical keyboards", which are made of porous rubber or silicon materials, the CleanBoard features a fully sealed high-end film surface, optionally coated with an antimicrobial material. All it takes is 10 seconds and the CleanBoard is fully disinfected and ready to use - without disconnecting the keyboard from medical devices. Common hospital disinfection liquids can be used to clean the keyboard, the surface is also resistive to pure alcohol. The integrated mouse pad eliminates another risk of infections, as it makes external mouse devices unnecessary. The keyboard also features an integrated numeric keypad for easy data input. Technical features Super flat keyboard with 105 keys Integrated mouse pad and numeric keypad Protection class IP65 (NEMA 4X) / splash-proof Resistant to disinfection liquids and alcohol Fits common 19" medical cabinets & 19" medical drawers Dimensions: L 410mm (16.14"), D 215mm (8.46"), H 25mm (0.98") Acustic feedback via integrated speaker (adjustable) Integrated disinfection reminder via LED Keys can be disabled during disinfection process Comfortably data input Weight: 0.75 kg / 1.65 lb Colour: White Working temperature: 0°C - 50°C Bus power supply via USB connection Service life: > 1 million operations/key Warranty: 2 years

Suppliers

Company
Product
Description
Supplier Links
keywi CleanBoard -  - Hoffmann + Krippner Inc.
Peachtree City, GA, USA
keywi CleanBoard
keywi CleanBoard
keywi CleanBoard - The REAL medical keyboard ® Easy & fast to clean - completely disinfected in 10 seconds! Fully sealed enclosure Integrated disinfection reminder via LED Integrated mouse pad Non-porous high-tech film surface USB Plug & Play - no installation necessary Optional antimicrobial surface The all new keywi CleanBoard is the safest medical keyboard available in the market. Unlike other so-called "medical keyboards", which are made of porous rubber or silicon materials, the CleanBoard features a fully sealed high-end film surface, optionally coated with an antimicrobial material. All it takes is 10 seconds and the CleanBoard is fully disinfected and ready to use - without disconnecting the keyboard from medical devices. Common hospital disinfection liquids can be used to clean the keyboard, the surface is also resistive to pure alcohol. The integrated mouse pad eliminates another risk of infections, as it makes external mouse devices unnecessary. The keyboard also features an integrated numeric keypad for easy data input. Technical features Super flat keyboard with 105 keys Integrated mouse pad and numeric keypad Protection class IP65 (NEMA 4X) / splash-proof Resistant to disinfection liquids and alcohol Fits common 19" medical cabinets & 19" medical drawers Dimensions: L 410mm (16.14"), D 215mm (8.46"), H 25mm (0.98") Acustic feedback via integrated speaker (adjustable) Integrated disinfection reminder via LED Keys can be disabled during disinfection process Comfortably data input Weight: 0.75 kg / 1.65 lb Colour: White Working temperature: 0°C - 50°C Bus power supply via USB connection Service life: > 1 million operations/key Warranty: 2 years

keywi CleanBoard - The REAL medical keyboard ®

  • Easy & fast to clean - completely disinfected in 10 seconds!
  • Fully sealed enclosure
  • Integrated disinfection reminder via LED
  • Integrated mouse pad
  • Non-porous high-tech film surface
  • USB Plug & Play - no installation necessary
  • Optional antimicrobial surface

The all new keywi CleanBoard is the safest medical keyboard available in the market. Unlike other so-called "medical keyboards", which are made of porous rubber or silicon materials, the CleanBoard features a fully sealed high-end film surface, optionally coated with an antimicrobial material.

All it takes is 10 seconds and the CleanBoard is fully disinfected and ready to use - without disconnecting the keyboard from medical devices. Common hospital disinfection liquids can be used to clean the keyboard, the surface is also resistive to pure alcohol.

The integrated mouse pad eliminates another risk of infections, as it makes external mouse devices unnecessary. The keyboard also features an integrated numeric keypad for easy data input.

Technical features

  • Super flat keyboard with 105 keys
  • Integrated mouse pad and numeric keypad
  • Protection class IP65 (NEMA 4X) / splash-proof
  • Resistant to disinfection liquids and alcohol
  • Fits common 19" medical cabinets & 19" medical drawers
  • Dimensions: L 410mm (16.14"), D 215mm (8.46"), H 25mm (0.98")
  • Acustic feedback via integrated speaker (adjustable)
  • Integrated disinfection reminder via LED
  • Keys can be disabled during disinfection process
  • Comfortably data input
  • Weight: 0.75 kg / 1.65 lb
  • Colour: White
  • Working temperature: 0°C - 50°C
  • Bus power supply via USB connection
  • Service life: > 1 million operations/key
  • Warranty: 2 years
Supplier's Site

Technical Specifications

  Hoffmann + Krippner Inc.
Product Category Industrial Keyboards
Product Name keywi CleanBoard
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 96KVM-R17V1C-US-ND - DigiKey
Specs
Applications Commercial
View Details
Keyboards - 8418424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Standard
Connection Cable
Interface USB; Usb
View Details
keywi MediBoard -  - Hoffmann + Krippner Inc.
Hoffmann + Krippner Inc.
View Details