Wirelessly connect to your Bluetooth enabled tablet, computer, phone or gaming system with the Ultra Slim Bluetooth Keyboard from I/OMagic. With a range of up to 32 feet, it uses Bluetooth Technology to easily set-up a high-speed, password protected Personal Area Network between this sleek keyboard and the device it is being paired with. The built-in rechargeable Lithium-ion battery automatically enters sleep-mode when not in use.
Features
80 Key Keyboard
Wireless Range: 32 Feet
Built-In Rechargeable Li-ion Battery
Micro-USB Charging Port
Color LED Status Indicator
Built-In Intelligent Power Management Software
Bluetooth Version: Bluetooth V2.0
Broadcom 2042 Chipset
Specifications
Frequency Band: 2.4 - 2.4835GHz
Working Current:>4mA
Standby Current:>1mA
Receiving Sensitivity: -75bm (Standard)
RF Output Power: Up to 4bm (Maximum)
Operating Distance: 0 – 32 feet
Humidity: 20%-50%
Package Contents
Bluetooth Keyboard
Leather Sleeve
USB Cable (For Charging)
Quick Install Guide
Wirelessly connect to your Bluetooth enabled tablet, computer, phone or gaming system with the Ultra Slim Bluetooth Keyboard from I/OMagic. With a range of up to 32 feet, it uses Bluetooth Technology to easily set-up a high-speed, password protected Personal Area Network between this sleek keyboard and the device it is being paired with. The built-in rechargeable Lithium-ion battery automatically enters sleep-mode when not in use.
Features
- 80 Key Keyboard
- Wireless Range: 32 Feet
- Built-In Rechargeable Li-ion Battery
- Micro-USB Charging Port
- Color LED Status Indicator
- Built-In Intelligent Power Management Software
- Bluetooth Version: Bluetooth V2.0
- Broadcom 2042 Chipset
Specifications
- Frequency Band: 2.4 - 2.4835GHz
- Working Current:>4mA
- Standby Current:>1mA
- Receiving Sensitivity: -75bm (Standard)
- RF Output Power: Up to 4bm (Maximum)
- Operating Distance: 0 – 32 feet
- Humidity: 20%-50%
Package Contents
- Bluetooth Keyboard
- Leather Sleeve
- USB Cable (For Charging)
- Quick Install Guide