CTI Electronics Corporation Sealed Rack Mount Keyboard with 2.0" Trackball KIT3000 Series

Description
The KIT3000 Series are full travel industrial keyboards, with 101/104 key functionality. These rugged keyboards are sealed to NEMA 12 (IP54) with a molded, replaceable polyurethane seal, and are combined with our high reliability trackball mouse pointer. The 2.0 " diameter trackball has a formed Teflon sealing ring in a metal collar, redundant photo-detectors and hardened stainless steel shafts; making it very durable and precise. These ergonomic keyboards offer high reliability trackball mouse pointers, are packaged in heavy gauge anodized aluminum with a 2U panel height, and include CTI's patented, ergonomic folding door hand rest feature. Sliding rails are rated at 80 lbs. per side and lock in the extended position. All installation hardware is included. Various options are available to meet your application requirements.
Datasheet
Description
The KIT3000 Series are full travel industrial keyboards, with 101/104 key functionality. These rugged keyboards are sealed to NEMA 12 (IP54) with a molded, replaceable polyurethane seal, and are combined with our high reliability trackball mouse pointer. The 2.0 " diameter trackball has a formed Teflon sealing ring in a metal collar, redundant photo-detectors and hardened stainless steel shafts; making it very durable and precise. These ergonomic keyboards offer high reliability trackball mouse pointers, are packaged in heavy gauge anodized aluminum with a 2U panel height, and include CTI's patented, ergonomic folding door hand rest feature. Sliding rails are rated at 80 lbs. per side and lock in the extended position. All installation hardware is included. Various options are available to meet your application requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Rack Mount Keyboard with 2.0
Stratford, CT, USA
Sealed Rack Mount Keyboard with 2.0" Trackball
KIT3000 Series
Sealed Rack Mount Keyboard with 2.0" Trackball KIT3000 Series
The KIT3000 Series are full travel industrial keyboards, with 101/104 key functionality. These rugged keyboards are sealed to NEMA 12 (IP54) with a molded, replaceable polyurethane seal, and are combined with our high reliability trackball mouse pointer. The 2.0 " diameter trackball has a formed Teflon sealing ring in a metal collar, redundant photo-detectors and hardened stainless steel shafts; making it very durable and precise. These ergonomic keyboards offer high reliability trackball mouse pointers, are packaged in heavy gauge anodized aluminum with a 2U panel height, and include CTI's patented, ergonomic folding door hand rest feature. Sliding rails are rated at 80 lbs. per side and lock in the extended position. All installation hardware is included. Various options are available to meet your application requirements.

The KIT3000 Series are full travel industrial keyboards, with 101/104 key functionality. These rugged keyboards are sealed to NEMA 12 (IP54) with a molded, replaceable polyurethane seal, and are combined with our high reliability trackball mouse pointer. The 2.0 " diameter trackball has a formed Teflon sealing ring in a metal collar, redundant photo-detectors and hardened stainless steel shafts; making it very durable and precise. These ergonomic keyboards offer high reliability trackball mouse pointers, are packaged in heavy gauge anodized aluminum with a 2U panel height, and include CTI's patented, ergonomic folding door hand rest feature. Sliding rails are rated at 80 lbs. per side and lock in the extended position. All installation hardware is included. Various options are available to meet your application requirements.

Supplier's Site Datasheet

Technical Specifications

  CTI Electronics Corporation
Product Category Industrial Keyboards
Product Number KIT3000 Series
Product Name Sealed Rack Mount Keyboard with 2.0" Trackball
Applications Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
Additional Features Trackball / Trackerball
Mounting Desktop keyboard; Rack drawer or rack mounted; OEM Kit or unenclosed unit
Connection Cable (optional feature)
Enclosure / Adapter Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 2842759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Touchpad
Additional Features Touchpad
Connection Cable
View Details
POLARIS Keyboard - polaris-keyboard - BARTEC
Specs
Applications Industrial
View Details
Indukey TKG-105-IP68-BLACK-USB, TKG 105 Key IP68 Black (USB) -  - Advantech
Specs
Applications Medical
Additional Features Split/contoured keyboard design, wrist rest or other ergonomic features
View Details