Corsair Memory Vengeance® K60 Performance FPS Mechanical Gaming CH-9000004-NA

Description
The Vengeance K60 Gaming Keyboard: designed for performance gaming. The professional-grade brushed aluminum chassis is visually stunning, and built for durability. Cherry MX Red mechanical key switches Cherry® MX Red key switches are the best of the best — they provide the sensitivity and low operating force that professional gamers love. Reaction times are ulra-fast and responsive for quicker double and triple taps. The action is predictable and linear unlike lesser gaming keyboards that have a tactile bump or the annoying click of a typist’s keyboard. Contoured, textured WASD and 1-6 Keycaps The Vengeance K60 is designed to give you complete control even during the most intense action. The contoured, textured WASD and #1-6 keys are soft to the touch and without slip so you can focus on the game without needing to look down to find the right controls. An extra set of standard typing keycaps and a keycap replacement tool are provided for general typing. Full key matrix anti-ghosting Our expertly designed anti-ghosting technology provides flawless control even when you're pressing multiple keys at once. The K60 has individual switches with dedicated diodes for each switch so every key press results in an input and is 100% ghost free without tradeoff or compromise. 20-key rollover (20KRO) on USB Typical USB gaming keyboards are limited to the USB standard six-key rollover. The K60 features increased performance with a 20-key rollover implementation on USB at a blazing fast 1ms (1000 reports per second) reporting rate. Professional-grade brushed aluminum chassis with laser etched keys The comfortable yet rugged design is ideal for single player or LAN party gaming and provides increased durability and stability when compared those that are primarily plastic. The stiff suspension chassis and the laser etched keys are made for durability so they won’t degrade over time. The K60's Cherry MX Red key switches provide the sensitivity and low operating force that professional gamers love. Ergonomic wrist rest The ergonomic soft-touch wrist rest helps you play for hours without fatigue. It even doubles as a safe and secure holder for the included spare set of WASD and #1-6 keycaps. Easy access multimedia controls Control all of your music with the easy access media controls. USB pass-through A
Description
The Vengeance K60 Gaming Keyboard: designed for performance gaming. The professional-grade brushed aluminum chassis is visually stunning, and built for durability. Cherry MX Red mechanical key switches Cherry® MX Red key switches are the best of the best — they provide the sensitivity and low operating force that professional gamers love. Reaction times are ulra-fast and responsive for quicker double and triple taps. The action is predictable and linear unlike lesser gaming keyboards that have a tactile bump or the annoying click of a typist’s keyboard. Contoured, textured WASD and 1-6 Keycaps The Vengeance K60 is designed to give you complete control even during the most intense action. The contoured, textured WASD and #1-6 keys are soft to the touch and without slip so you can focus on the game without needing to look down to find the right controls. An extra set of standard typing keycaps and a keycap replacement tool are provided for general typing. Full key matrix anti-ghosting Our expertly designed anti-ghosting technology provides flawless control even when you're pressing multiple keys at once. The K60 has individual switches with dedicated diodes for each switch so every key press results in an input and is 100% ghost free without tradeoff or compromise. 20-key rollover (20KRO) on USB Typical USB gaming keyboards are limited to the USB standard six-key rollover. The K60 features increased performance with a 20-key rollover implementation on USB at a blazing fast 1ms (1000 reports per second) reporting rate. Professional-grade brushed aluminum chassis with laser etched keys The comfortable yet rugged design is ideal for single player or LAN party gaming and provides increased durability and stability when compared those that are primarily plastic. The stiff suspension chassis and the laser etched keys are made for durability so they won’t degrade over time. The K60's Cherry MX Red key switches provide the sensitivity and low operating force that professional gamers love. Ergonomic wrist rest The ergonomic soft-touch wrist rest helps you play for hours without fatigue. It even doubles as a safe and secure holder for the included spare set of WASD and #1-6 keycaps. Easy access multimedia controls Control all of your music with the easy access media controls. USB pass-through A

Suppliers

Company
Product
Description
Supplier Links
Vengeance® K60 Performance FPS Mechanical Gaming - CH-9000004-NA - Corsair Memory
Fremont, CA, USA
Vengeance® K60 Performance FPS Mechanical Gaming
CH-9000004-NA
Vengeance® K60 Performance FPS Mechanical Gaming CH-9000004-NA
The Vengeance K60 Gaming Keyboard: designed for performance gaming. The professional-grade brushed aluminum chassis is visually stunning, and built for durability. Cherry MX Red mechanical key switches Cherry® MX Red key switches are the best of the best — they provide the sensitivity and low operating force that professional gamers love. Reaction times are ulra-fast and responsive for quicker double and triple taps. The action is predictable and linear unlike lesser gaming keyboards that have a tactile bump or the annoying click of a typist’s keyboard. Contoured, textured WASD and 1-6 Keycaps The Vengeance K60 is designed to give you complete control even during the most intense action. The contoured, textured WASD and #1-6 keys are soft to the touch and without slip so you can focus on the game without needing to look down to find the right controls. An extra set of standard typing keycaps and a keycap replacement tool are provided for general typing. Full key matrix anti-ghosting Our expertly designed anti-ghosting technology provides flawless control even when you're pressing multiple keys at once. The K60 has individual switches with dedicated diodes for each switch so every key press results in an input and is 100% ghost free without tradeoff or compromise. 20-key rollover (20KRO) on USB Typical USB gaming keyboards are limited to the USB standard six-key rollover. The K60 features increased performance with a 20-key rollover implementation on USB at a blazing fast 1ms (1000 reports per second) reporting rate. Professional-grade brushed aluminum chassis with laser etched keys The comfortable yet rugged design is ideal for single player or LAN party gaming and provides increased durability and stability when compared those that are primarily plastic. The stiff suspension chassis and the laser etched keys are made for durability so they won’t degrade over time. The K60's Cherry MX Red key switches provide the sensitivity and low operating force that professional gamers love. Ergonomic wrist rest The ergonomic soft-touch wrist rest helps you play for hours without fatigue. It even doubles as a safe and secure holder for the included spare set of WASD and #1-6 keycaps. Easy access multimedia controls Control all of your music with the easy access media controls. USB pass-through A

The Vengeance K60 Gaming Keyboard: designed for performance gaming.

The professional-grade brushed aluminum chassis is visually stunning, and built for durability.

Cherry MX Red mechanical key switches

Cherry® MX Red key switches are the best of the best — they provide the sensitivity and low operating force that professional gamers love. Reaction times are ulra-fast and responsive for quicker double and triple taps. The action is predictable and linear unlike lesser gaming keyboards that have a tactile bump or the annoying click of a typist’s keyboard.

Contoured, textured WASD and 1-6 Keycaps

The Vengeance K60 is designed to give you complete control even during the most intense action. The contoured, textured WASD and #1-6 keys are soft to the touch and without slip so you can focus on the game without needing to look down to find the right controls. An extra set of standard typing keycaps and a keycap replacement tool are provided for general typing.

Full key matrix anti-ghosting

Our expertly designed anti-ghosting technology provides flawless control even when you're pressing multiple keys at once. The K60 has individual switches with dedicated diodes for each switch so every key press results in an input and is 100% ghost free without tradeoff or compromise.

20-key rollover (20KRO) on USB

Typical USB gaming keyboards are limited to the USB standard six-key rollover. The K60 features increased performance with a 20-key rollover implementation on USB at a blazing fast 1ms (1000 reports per second) reporting rate.

Professional-grade brushed aluminum chassis with laser etched keys

The comfortable yet rugged design is ideal for single player or LAN party gaming and provides increased durability and stability when compared those that are primarily plastic. The stiff suspension chassis and the laser etched keys are made for durability so they won’t degrade over time.

The K60's Cherry MX Red key switches provide the sensitivity and low operating force that professional gamers love.

Ergonomic wrist rest

The ergonomic soft-touch wrist rest helps you play for hours without fatigue. It even doubles as a safe and secure holder for the included spare set of WASD and #1-6 keycaps.

Easy access multimedia controls

Control all of your music with the easy access media controls.

USB pass-through

A

Supplier's Site

Technical Specifications

  Corsair Memory
Product Category Industrial Keyboards
Product Number CH-9000004-NA
Product Name Vengeance® K60 Performance FPS Mechanical Gaming
Unlock Full Specs
to access all available technical data

Similar Products