Indukey TKS-105c-TOUCH-MODUL
| Advantech | |
|---|---|
| Product Category | Industrial Keyboards |
| Product Number | XKB-I105T-EA5U-I2 |
| Product Name | Indukey TKS-105c-TOUCH-MODUL-EP-USB, TKS 105 Key IP65 TouchPad MODUL Edge Protection Design (USB) |
| Applications | Industrial |
| Additional Features | Touchpad; Trackball / Trackerball |
| Mounting | Panel mounted |
| Enclosure / Adapter Material | Steel |