WETKEYS, LLC SEAL SHIELD Meditech Magic Washable Keyboard - Black (USB) SSKSVMM107

Description
100% Waterproof — Guaranteed Seal Shield™ waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal Shield™ products are rugged and safe and are backed by a 2-Year Limited Warranty. 100% Spillproof Accidents happen. Small spills, big spills, even complete submersion — Seal Shield™ can handle it. Whenever accidents happen, or just to keep the keyboard clean, rinse it off under the faucet, soak it in the sink, or put it in the dishwasher. Your Seal Shield™ product comes out clean and ready to use. Silver Seal™ Protection Silver ions embedded in the plastic provide antimicrobial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective. Rugged and Durable Manufactured from non-corrosive components and certified to be manufactured with no hazardous substances (RoHS compliant). Medical Grade. Dishwasher Safe Seal Shield™ products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again. Good Housekeeping Seal of Approval Seal Shield™ products have earned the seal after evaluation or review by the Good Housekeeping Research Institute. Features & Benefits Dishwasher Safe for easy cleaning Silver Seal™ Protection (antimicrobial plastic reduces bacteria growth) 100% Waterproof Guaranteed — 2-Year Limited Warranty Seal CapTM (Patent Pending) protects Gold-Plated USB connector Supports Key Commands for Meditech Software Plug-and-Play installation Natural look and feel with full travel keys Ergonomic Comfort
Description
100% Waterproof — Guaranteed Seal Shield™ waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal Shield™ products are rugged and safe and are backed by a 2-Year Limited Warranty. 100% Spillproof Accidents happen. Small spills, big spills, even complete submersion — Seal Shield™ can handle it. Whenever accidents happen, or just to keep the keyboard clean, rinse it off under the faucet, soak it in the sink, or put it in the dishwasher. Your Seal Shield™ product comes out clean and ready to use. Silver Seal™ Protection Silver ions embedded in the plastic provide antimicrobial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective. Rugged and Durable Manufactured from non-corrosive components and certified to be manufactured with no hazardous substances (RoHS compliant). Medical Grade. Dishwasher Safe Seal Shield™ products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again. Good Housekeeping Seal of Approval Seal Shield™ products have earned the seal after evaluation or review by the Good Housekeeping Research Institute. Features & Benefits Dishwasher Safe for easy cleaning Silver Seal™ Protection (antimicrobial plastic reduces bacteria growth) 100% Waterproof Guaranteed — 2-Year Limited Warranty Seal CapTM (Patent Pending) protects Gold-Plated USB connector Supports Key Commands for Meditech Software Plug-and-Play installation Natural look and feel with full travel keys Ergonomic Comfort

Suppliers

Company
Product
Description
Supplier Links
SEAL SHIELD Meditech Magic Washable Keyboard - Black (USB) - SSKSVMM107 - WETKEYS, LLC
Atlanta, GA, USA
SEAL SHIELD Meditech Magic Washable Keyboard - Black (USB)
SSKSVMM107
SEAL SHIELD Meditech Magic Washable Keyboard - Black (USB) SSKSVMM107
100% Waterproof — Guaranteed Seal Shield™ waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal Shield™ products are rugged and safe and are backed by a 2-Year Limited Warranty. 100% Spillproof Accidents happen. Small spills, big spills, even complete submersion — Seal Shield™ can handle it. Whenever accidents happen, or just to keep the keyboard clean, rinse it off under the faucet, soak it in the sink, or put it in the dishwasher. Your Seal Shield™ product comes out clean and ready to use. Silver Seal™ Protection Silver ions embedded in the plastic provide antimicrobial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective. Rugged and Durable Manufactured from non-corrosive components and certified to be manufactured with no hazardous substances (RoHS compliant). Medical Grade. Dishwasher Safe Seal Shield™ products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again. Good Housekeeping Seal of Approval Seal Shield™ products have earned the seal after evaluation or review by the Good Housekeeping Research Institute. Features & Benefits Dishwasher Safe for easy cleaning Silver Seal™ Protection (antimicrobial plastic reduces bacteria growth) 100% Waterproof Guaranteed — 2-Year Limited Warranty Seal CapTM (Patent Pending) protects Gold-Plated USB connector Supports Key Commands for Meditech Software Plug-and-Play installation Natural look and feel with full travel keys Ergonomic Comfort

100% Waterproof — Guaranteed
Seal Shield™ waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal Shield™ products are rugged and safe and are backed by a 2-Year Limited Warranty.
100% Spillproof
Accidents happen. Small spills, big spills, even complete submersion — Seal Shield™ can handle it. Whenever accidents happen, or just to keep the keyboard clean, rinse it off under the faucet, soak it in the sink, or put it in the dishwasher. Your Seal Shield™ product comes out clean and ready to use.
Silver Seal™ Protection
Silver ions embedded in the plastic provide antimicrobial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective.
Rugged and Durable
Manufactured from non-corrosive components and certified to be manufactured with no hazardous substances (RoHS compliant). Medical Grade.
Dishwasher Safe
Seal Shield™ products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again.
Good Housekeeping Seal of Approval
Seal Shield™ products have earned the seal after evaluation or review by the Good Housekeeping Research Institute.

Features & Benefits

  • Dishwasher Safe for easy cleaning
  • Silver Seal™ Protection (antimicrobial plastic reduces bacteria growth)
  • 100% Waterproof Guaranteed — 2-Year Limited Warranty
  • Seal CapTM (Patent Pending) protects Gold-Plated USB connector
  • Supports Key Commands for Meditech Software
  • Plug-and-Play installation
  • Natural look and feel with full travel keys
  • Ergonomic Comfort
Supplier's Site

Technical Specifications

  WETKEYS, LLC
Product Category Industrial Keyboards
Product Number SSKSVMM107
Product Name SEAL SHIELD Meditech Magic Washable Keyboard - Black (USB)
Applications Medical
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 96KB-104U-MS-US-B-ND - DigiKey
Specs
Applications Commercial
Connection Cable
Interface USB
View Details
Keyboards - 163477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Compact
Connection Cable
Interface USB; USB
View Details
POLARIS Keyboard - 17-71VZ-40.0 - BARTEC
Specs
Applications Industrial
View Details
 - CE-PTZ-KEY - Clinton Electronics Corporation
Clinton Electronics Corporation
Specs
Applications Communication
Additional Features Pointing stick, joystick or pointer button
Enclosure / Adapter Material Steel
View Details