MR 200-1129 -- STANDARD COMPOUND 60 DUROMETER SBR
Western Rubber & Supply, Inc.
Standard Compound 60 Durometer SBR
MR 200-1129
Suppliers
Standard Compound 60 Durometer SBR
MR 200-1129
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
MR 200-1129 |
|
Product Name
|
Standard Compound 60 Durometer SBR |
|
Shape
|
Round
|
|
Construction / Type
|
One Piece
|
|
Inside Diameter
|
0.1875 inch (4.76 mm)
|
|
Groove Width
|
0.0625 inch (1.59 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Inside Diameter
0.1250 inch (3.17 mm)
View Details
3 suppliers
Shenzhen Milvent Technology Co., Limited
Inside Diameter
1.5 inch (38.1 mm)
View Details
Overall Thickness
0.3125 inch (7.94 mm)
Material
Plastic
View Details