RS Components, Ltd. Cable Grommets 2691841

Description
PVC BLACK GROMMET 29.9MM BAG 100
Request a Quote
Description
PVC BLACK GROMMET 29.9MM BAG 100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 2691841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
2691841
Cable Grommets 2691841
PVC BLACK GROMMET 29.9MM BAG 100

PVC BLACK GROMMET 29.9MM BAG 100

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 2691841
Product Name Cable Grommets
Groove Width 0.0512 inch (1.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Grommets - 2691842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.0512 inch (1.3 mm)
Material Other; Polyvinyl Chloride
View Details
Cable Grommets - 401933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.6102 inch (15.5 mm)
Groove Width 0.0591 inch (1.5 mm)
View Details
Cable Grommets - 117761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.1378 inch (3.5 mm)
Material Other; Thermoplastic Elastomer
View Details
Cable Grommets - 401939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.6102 inch (15.5 mm)
Groove Width 0.0945 inch (2.4 mm)
View Details