MR 200-0690 -- MILITARY GROMMET
Western Rubber & Supply, Inc.
Military Grommet
MR 200-0690
Suppliers
Military Grommet
MR 200-0690
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
MR 200-0690 |
|
Product Name
|
Military Grommet |
|
Shape
|
Round
|
|
Construction / Type
|
One Piece
|
|
Inside Diameter
|
0.7500 inch (19.05 mm)
|
|
Groove Width
|
0.1250 inch (3.17 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Oval / Oblong
Outside Diameter
1.42 inch (36 mm)
Width
0.2756 inch (7 mm)
View Details
Device Technologies, Inc.
Shape
Flexible Grommet / Edging
View Details
Shenzhen Milvent Technology Co., Limited
Inside Diameter
1.5 inch (38.1 mm)
View Details
Keystone Electronics Corp.
Inside Diameter
0.7500 inch (19.05 mm)
View Details
3 suppliers