J-5665-34 -- LATTICE MOUNT
Western Rubber & Supply, Inc.
Lattice Mount
J-5665-34
Technical Specifications
|
Product Category
|
Vibration Isolators and Machine Mounts |
|
Product Number
|
J-5665-34 |
|
Product Name
|
Lattice Mount |
|
Application
|
Vibration Isolation
|
|
Type
|
Lattice Mount
|
|
Load Capacity
|
4000.00 lbs (1814.06 kg)
|
|
Thickness
|
6.08 inch (154.43 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Vibration Isolation
Load Capacity
17.64 lbs (8.00 kg)
Thickness
0.75 inch (19.00 mm)
View Details
Application
Vibration Isolation
Type
Stud Plate Mount (optional feature)
Features
Anchoring Holes (optional feature); Threaded Stud (optional feature)
View Details
Type
Leveling Foot
Features
Threaded Stud
Load Capacity
79.00 lbs (35.83 kg)
View Details
Application
Vibration Isolation
Type
Steel Spring
View Details