Sugatsune America, Inc. SELF-ADJUSTING GLIDE 3MM - SAJ30-12N2.5 SAJ30-12N2.5

Description
Self height adjustment feature up to 3 mm (1/8") & 6 mm (15/64") Gel inside of the glide allows for gentle adjustment to uneven surfaces Automatically adjusts each time the table is moved Ideal for tables which are frequently moved. (e.g. Restaurants, Cafeteria, shop etc.)
Description
Self height adjustment feature up to 3 mm (1/8") & 6 mm (15/64") Gel inside of the glide allows for gentle adjustment to uneven surfaces Automatically adjusts each time the table is moved Ideal for tables which are frequently moved. (e.g. Restaurants, Cafeteria, shop etc.)
Datasheet
Datasheet Summary
Powered by GS/AI

The SAJ30 series is an automatic height-adjusting leveling glide designed for frequently moved tables, featuring a gel-filled mechanism that gently compensates for uneven surfaces and adjusts up to 3 mm (1/8") or 6 mm (15/64") with each movement. The SAJ30-12N2.5 variant uses a 1/8-27 thread size, has a load capacity of 18-36 kg for six pieces and 15-30 kg for four pieces, and its body is made of black polyethylene. The part automatically adjusts when the table is moved and is ideal for environments such as restaurants and cafeterias.

Datasheet Summary
Powered by GS/AI

The SAJ30 series is an automatic height-adjusting leveling glide designed for frequently moved tables, featuring a gel-filled mechanism that gently compensates for uneven surfaces and adjusts up to 3 mm (1/8") or 6 mm (15/64") with each movement. The SAJ30-12N2.5 variant uses a 1/8-27 thread size, has a load capacity of 18-36 kg for six pieces and 15-30 kg for four pieces, and its body is made of black polyethylene. The part automatically adjusts when the table is moved and is ideal for environments such as restaurants and cafeterias.

Suppliers

Company
Product
Description
Supplier Links
SELF-ADJUSTING GLIDE 3MM - SAJ30-12N2.5 - SAJ30-12N2.5 - Sugatsune America, Inc.
Carson, CA, United States
SELF-ADJUSTING GLIDE 3MM - SAJ30-12N2.5
SAJ30-12N2.5
SELF-ADJUSTING GLIDE 3MM - SAJ30-12N2.5 SAJ30-12N2.5
Self height adjustment feature up to 3 mm (1/8") & 6 mm (15/64") Gel inside of the glide allows for gentle adjustment to uneven surfaces Automatically adjusts each time the table is moved Ideal for tables which are frequently moved. (e.g. Restaurants, Cafeteria, shop etc.)

  • Self height adjustment feature up to 3 mm (1/8") & 6 mm (15/64")
  • Gel inside of the glide allows for gentle adjustment to uneven surfaces
  • Automatically adjusts each time the table is moved
  • Ideal for tables which are frequently moved. (e.g. Restaurants, Cafeteria, shop etc.)
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number SAJ30-12N2.5
Product Name SELF-ADJUSTING GLIDE 3MM - SAJ30-12N2.5
Type Leveling Foot
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL LEVELING GLIDE, NON-MARRING - SDY-MSR-30-150 - SDY-MSR-30-150 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Threaded Stud
View Details
LEVELING GLIDE - MKRL-40-12-55B6 - MKRL-40-12-55B6 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
View Details
SS GLIDE - ADCS60-20-180 - ADCS60-20-180 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 1938.00 lbs (878.91 kg)
View Details
SS GLIDE - ADPS37-8-60 - ADPS37-8-60 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 660.00 lbs (299.32 kg)
View Details