Isotech, Inc. Spring Floor Mounted Seismic Isolator MS-Isolators

Description
IBC Compliant MS Series Isolators, combine our open spring mountings within a rugged welded seismically rated steel housing. To minimize, the code required seismic loads on the isolated equipment, the housing is designed to limit equipment motion to ¼” in horizontal directions due to wind or seismic loads. The MS style isolator has internal spring adjustment. The top housing incorporates seismic restraint bolts that pass through the lower housing and are protected in all directions by an elastomeric bushing. Combined, the restraint bolts and bushings act as the internal snubbing devices for the isolator. To achieve accurate installation heights, The VMC Group has incorporated an installation spacer between the lower and upper housing. After the equipment is installed and the isolators are properly adjusted, there will be no difference between the installed and operating heights. Mechanical equipment can be positively attached to the top housing by utilizing the pre-drilled bolt holes or by welding directly to the housing. Low frequency T-Series steel springs are located within the housing and are seated in an elastomeric acoustical cup that provides high frequency attenuation and eliminates metal-to-metal contact. The spring and cup design allows for easy replacement or changing of springs when required and all springs are color-coded for ease of identification in the field. The lower housing incorporates an oversized base plate that spreads the anchor bolt over a wider area – this is specifically designed to increase seismic restraint capability. As an additional benefit, ease of installation is also achieved by allowing easy access to the anchor bolts. These isolators are designed for installations in either concrete or steel and the base plates are pre-drilled with mounting holes to accommodate attachment to MS Series Isolators. MS Isolators are available with 1″ through 5″ deflection springs. Each style of mount has a load range of 50 lbs. to 68,000 lbs. Features & Benefits Rugged steel housing serves as blocking during equipment erection Housing offers no difference in elevation between installed and operating height Installation spacer ensures accurate installation height and adjustment Top plate may be welded or bolted to equipment, allowing flexible design options Housings are identical in height within each series Easily accessible bolt holes permit simplified installation Elastomeric acoustical cup eliminates high frequency vibrations Color-coded springs permit ease of identification of load capacity Internal adjustments, with interchangeable springs For use in most seismic and wind applications Rugged steel housing is designed to handle high wind and seismic forces Applications HVAC and electrical equipment Air handling units Cooling towers Chillers Engine gensets Seismic
Request a Quote
Description
IBC Compliant MS Series Isolators, combine our open spring mountings within a rugged welded seismically rated steel housing. To minimize, the code required seismic loads on the isolated equipment, the housing is designed to limit equipment motion to ¼” in horizontal directions due to wind or seismic loads. The MS style isolator has internal spring adjustment. The top housing incorporates seismic restraint bolts that pass through the lower housing and are protected in all directions by an elastomeric bushing. Combined, the restraint bolts and bushings act as the internal snubbing devices for the isolator. To achieve accurate installation heights, The VMC Group has incorporated an installation spacer between the lower and upper housing. After the equipment is installed and the isolators are properly adjusted, there will be no difference between the installed and operating heights. Mechanical equipment can be positively attached to the top housing by utilizing the pre-drilled bolt holes or by welding directly to the housing. Low frequency T-Series steel springs are located within the housing and are seated in an elastomeric acoustical cup that provides high frequency attenuation and eliminates metal-to-metal contact. The spring and cup design allows for easy replacement or changing of springs when required and all springs are color-coded for ease of identification in the field. The lower housing incorporates an oversized base plate that spreads the anchor bolt over a wider area – this is specifically designed to increase seismic restraint capability. As an additional benefit, ease of installation is also achieved by allowing easy access to the anchor bolts. These isolators are designed for installations in either concrete or steel and the base plates are pre-drilled with mounting holes to accommodate attachment to MS Series Isolators. MS Isolators are available with 1″ through 5″ deflection springs. Each style of mount has a load range of 50 lbs. to 68,000 lbs. Features & Benefits Rugged steel housing serves as blocking during equipment erection Housing offers no difference in elevation between installed and operating height Installation spacer ensures accurate installation height and adjustment Top plate may be welded or bolted to equipment, allowing flexible design options Housings are identical in height within each series Easily accessible bolt holes permit simplified installation Elastomeric acoustical cup eliminates high frequency vibrations Color-coded springs permit ease of identification of load capacity Internal adjustments, with interchangeable springs For use in most seismic and wind applications Rugged steel housing is designed to handle high wind and seismic forces Applications HVAC and electrical equipment Air handling units Cooling towers Chillers Engine gensets Seismic
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spring Floor Mounted Seismic Isolator - MS-Isolators - Isotech, Inc.
Hatfield, PA, United States
Spring Floor Mounted Seismic Isolator
MS-Isolators
Spring Floor Mounted Seismic Isolator MS-Isolators
IBC Compliant MS Series Isolators, combine our open spring mountings within a rugged welded seismically rated steel housing. To minimize, the code required seismic loads on the isolated equipment, the housing is designed to limit equipment motion to ¼” in horizontal directions due to wind or seismic loads. The MS style isolator has internal spring adjustment. The top housing incorporates seismic restraint bolts that pass through the lower housing and are protected in all directions by an elastomeric bushing. Combined, the restraint bolts and bushings act as the internal snubbing devices for the isolator. To achieve accurate installation heights, The VMC Group has incorporated an installation spacer between the lower and upper housing. After the equipment is installed and the isolators are properly adjusted, there will be no difference between the installed and operating heights. Mechanical equipment can be positively attached to the top housing by utilizing the pre-drilled bolt holes or by welding directly to the housing. Low frequency T-Series steel springs are located within the housing and are seated in an elastomeric acoustical cup that provides high frequency attenuation and eliminates metal-to-metal contact. The spring and cup design allows for easy replacement or changing of springs when required and all springs are color-coded for ease of identification in the field. The lower housing incorporates an oversized base plate that spreads the anchor bolt over a wider area – this is specifically designed to increase seismic restraint capability. As an additional benefit, ease of installation is also achieved by allowing easy access to the anchor bolts. These isolators are designed for installations in either concrete or steel and the base plates are pre-drilled with mounting holes to accommodate attachment to MS Series Isolators. MS Isolators are available with 1″ through 5″ deflection springs. Each style of mount has a load range of 50 lbs. to 68,000 lbs. Features & Benefits Rugged steel housing serves as blocking during equipment erection Housing offers no difference in elevation between installed and operating height Installation spacer ensures accurate installation height and adjustment Top plate may be welded or bolted to equipment, allowing flexible design options Housings are identical in height within each series Easily accessible bolt holes permit simplified installation Elastomeric acoustical cup eliminates high frequency vibrations Color-coded springs permit ease of identification of load capacity Internal adjustments, with interchangeable springs For use in most seismic and wind applications Rugged steel housing is designed to handle high wind and seismic forces Applications HVAC and electrical equipment Air handling units Cooling towers Chillers Engine gensets Seismic

IBC Compliant

MS Series Isolators, combine our open spring mountings within a rugged welded seismically rated steel housing. To minimize, the code required seismic loads on the isolated equipment, the housing is designed to limit equipment motion to ¼” in horizontal directions due to wind or seismic loads. The MS style isolator has internal spring adjustment. The top housing incorporates seismic restraint bolts that pass through the lower housing and are protected in all directions by an elastomeric bushing. Combined, the restraint bolts and bushings act as the internal snubbing devices for the isolator. To achieve accurate installation heights, The VMC Group has incorporated an installation spacer between the lower and upper housing.

After the equipment is installed and the isolators are properly adjusted, there will be no difference between the installed and operating heights. Mechanical equipment can be positively attached to the top housing by utilizing the pre-drilled bolt holes or by welding directly to the housing. Low frequency T-Series steel springs are located within the housing and are seated in an elastomeric acoustical cup that provides high frequency attenuation and eliminates metal-to-metal contact.

The spring and cup design allows for easy replacement or changing of springs when required and all springs are color-coded for ease of identification in the field. The lower housing incorporates an oversized base plate that spreads the anchor bolt over a wider area – this is specifically designed to increase seismic restraint capability. As an additional benefit, ease of installation is also achieved by allowing easy access to the anchor bolts. These isolators are designed for installations in either concrete or steel and the base plates are pre-drilled with mounting holes to accommodate attachment to MS Series Isolators. MS Isolators are available with 1″ through 5″ deflection springs. Each style of mount has a load range of 50 lbs. to 68,000 lbs.

Features & Benefits

  • Rugged steel housing serves as blocking during equipment erection
  • Housing offers no difference in elevation between installed and operating height
  • Installation spacer ensures accurate installation height and adjustment
  • Top plate may be welded or bolted to equipment, allowing flexible design options
  • Housings are identical in height within each series
  • Easily accessible bolt holes permit simplified installation
  • Elastomeric acoustical cup eliminates high frequency vibrations
  • Color-coded springs permit ease of identification of load capacity
  • Internal adjustments, with interchangeable springs
  • For use in most seismic and wind applications
  • Rugged steel housing is designed to handle high wind and seismic forces

Applications

  • HVAC and electrical equipment
  • Air handling units
  • Cooling towers
  • Chillers
  • Engine gensets
  • Seismic
Supplier's Site

Technical Specifications

  Isotech, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number MS-Isolators
Product Name Spring Floor Mounted Seismic Isolator
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Spring Floor Mounted Non-Seismic Isolator - AB-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details
Vibration Isolation Pad Mount - NRC-Pads - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolation Pad Mount
View Details
Ceiling Mounted Vibration Hanger - SAB-Single-Arm-Brace - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details
Vibration Isolator - P6000-Non-Isolated-Curb - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details