Gorman-Rupp Pumps 3D-E1.5 1P Positive Displacement Pump

Description
3D-E1.5 1P Positive Displacement Pump
Request a Quote
Description
3D-E1.5 1P Positive Displacement Pump
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3D-E1.5 1P Positive Displacement Pump from Gorman-Rupp is designed for handling muddy and sand-laden liquids in various applications, including construction and agriculture. It features a self-priming diaphragm mechanism and is capable of handling spherical solids up to 2 1/4 inches in diameter. The pump is available in sizes of 3 inches or 2 inches x 3 inches with a female NPT connection. Constructed primarily from aluminum and gray iron, the pump includes components such as an aluminum suction chamber, discharge flange, and various gaskets made from neoprene and composite materials. The maximum RPM is 60, requiring 1.5 BHP, and it operates with a gear ratio of 30.36:1. The motor specifications indicate it is an open drip-proof type, available in single-phase (115/230 Volts) or three-phase (230/460 Volts) configurations. The pump weighs approximately 230 lbs (104.3 kg) and has a shipping weight of 280 lbs (127 kg). It is equipped with a strainer, fiberglass eccentric guard, and flexible coupling as standard equipment, with optional stationary base and diaphragm materials available. The performance data indicates the pump can deliver varying flow rates depending on the static lift, making it suitable for diverse pumping needs.

Datasheet Summary
Powered by GS/AI

The 3D-E1.5 1P Positive Displacement Pump from Gorman-Rupp is designed for handling muddy and sand-laden liquids in various applications, including construction and agriculture. It features a self-priming diaphragm mechanism and is capable of handling spherical solids up to 2 1/4 inches in diameter. The pump is available in sizes of 3 inches or 2 inches x 3 inches with a female NPT connection. Constructed primarily from aluminum and gray iron, the pump includes components such as an aluminum suction chamber, discharge flange, and various gaskets made from neoprene and composite materials. The maximum RPM is 60, requiring 1.5 BHP, and it operates with a gear ratio of 30.36:1. The motor specifications indicate it is an open drip-proof type, available in single-phase (115/230 Volts) or three-phase (230/460 Volts) configurations. The pump weighs approximately 230 lbs (104.3 kg) and has a shipping weight of 280 lbs (127 kg). It is equipped with a strainer, fiberglass eccentric guard, and flexible coupling as standard equipment, with optional stationary base and diaphragm materials available. The performance data indicates the pump can deliver varying flow rates depending on the static lift, making it suitable for diverse pumping needs.

Suppliers

Company
Product
Description
Supplier Links
3D-E1.5 1P Positive Displacement Pump -  - Gorman-Rupp Pumps
Mansfield, OH, United States
3D-E1.5 1P Positive Displacement Pump
3D-E1.5 1P Positive Displacement Pump
3D-E1.5 1P Positive Displacement Pump

3D-E1.5 1P Positive Displacement Pump

Supplier's Site Datasheet

Technical Specifications

  Gorman-Rupp Pumps
Product Category Liquid Handling Pumps
Product Name 3D-E1.5 1P Positive Displacement Pump
Pump Type Centrifugal Pump; Dewatering Pump; Diaphragm Pump; Positive Displacement Pump; Trash Pump
Unlock Full Specs
to access all available technical data

Similar Products

03C11-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source NoSourceIncluded; Basic
View Details
SM4F1-X20 575/3 Submersible Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Submersible Pump
Discharge Size 4.000 inch (102 mm)
Power Source Electric Motor
View Details
T10C71SC-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 10.000 inch (254 mm)
Power Source NoSourceIncluded; Basic
View Details
GHA4RR4-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 4.000 inch (102 mm)
Media Temperature -60 to 500 F (-51 to 260 C)
View Details