Western Analytical Products Polymer 6-Way Selection Valve V-340

Description
" Biocompatible and Inert Low Swept Volume Excellent Choice for Mobile Phase Selection Patented Upchurch Scientific® 6-Way Medium Pressure Selection Valves have a common inlet (or outlet) port connected to six different ports. Use these valves to select between multiple solvent reservoirs without having to disconnect and reconnect lines. Or, use two valves in conjunction with each other to serve as a column selection system in a moderate pressure semi-prep or high-flow analytical application. These ceramic valves are ideal for biocompatible instrumentation and can be used in flash chromatography for the preparation of proteomics samples. Two biocompatible selection valve options are available: Long-Life Ceramic Featuring ceramic-to-ceramic sealing surfaces, these new long-life valves have been tested to over one million actuations with no change in performance. (Tested using room-temperature water as the solvent.) The wetted materials are chemically resistant ceramic and PEEK polymer and the valves are rated to 500 psi (34 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" OD tubing. Economical Polymer These economical valves have chemically resistant Vespel® and PTFE resin wetted surfaces and are rated for a maximum pressure of 1,000 psi (69 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" or 1/8"" OD tubing. If your application does not require all six outer ports, seal the extra port(s) with any flat-bottom 1/4-28 plug. Both valve options are available in three configurations: standard manual, bulkhead mountable manual and actuated. Please contact Upchurch Scientific for custom configurations for instrument manufacturers. High pressure selection valve options are available. Use our 6-Way Medium Pressure Selection Valve to easily select different solvents with an isocratic pump. The setup below involves an isocratic pump used for two separate assays, each requiring a pre-rinsing step prior to use. Using our Selection Valve in this setup, the system can be primed with the solvent in the first reservoir. Then, solvent from the second reservoir can be used as the mobile phase for the first application. Later, the system can be rinsed with an intermediate buffer solution from the third reservoir, followed by switching over to the second mobile phase in reservoir number 4. At the end of the day, the system can be rinsed with water from a fifth reservoir to avoid the possibility of precipitation on wetted surfaces. Follow this rinse with a final rinse of methanol from the sixth reservoir for system storage."
Description
" Biocompatible and Inert Low Swept Volume Excellent Choice for Mobile Phase Selection Patented Upchurch Scientific® 6-Way Medium Pressure Selection Valves have a common inlet (or outlet) port connected to six different ports. Use these valves to select between multiple solvent reservoirs without having to disconnect and reconnect lines. Or, use two valves in conjunction with each other to serve as a column selection system in a moderate pressure semi-prep or high-flow analytical application. These ceramic valves are ideal for biocompatible instrumentation and can be used in flash chromatography for the preparation of proteomics samples. Two biocompatible selection valve options are available: Long-Life Ceramic Featuring ceramic-to-ceramic sealing surfaces, these new long-life valves have been tested to over one million actuations with no change in performance. (Tested using room-temperature water as the solvent.) The wetted materials are chemically resistant ceramic and PEEK polymer and the valves are rated to 500 psi (34 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" OD tubing. Economical Polymer These economical valves have chemically resistant Vespel® and PTFE resin wetted surfaces and are rated for a maximum pressure of 1,000 psi (69 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" or 1/8"" OD tubing. If your application does not require all six outer ports, seal the extra port(s) with any flat-bottom 1/4-28 plug. Both valve options are available in three configurations: standard manual, bulkhead mountable manual and actuated. Please contact Upchurch Scientific for custom configurations for instrument manufacturers. High pressure selection valve options are available. Use our 6-Way Medium Pressure Selection Valve to easily select different solvents with an isocratic pump. The setup below involves an isocratic pump used for two separate assays, each requiring a pre-rinsing step prior to use. Using our Selection Valve in this setup, the system can be primed with the solvent in the first reservoir. Then, solvent from the second reservoir can be used as the mobile phase for the first application. Later, the system can be rinsed with an intermediate buffer solution from the third reservoir, followed by switching over to the second mobile phase in reservoir number 4. At the end of the day, the system can be rinsed with water from a fifth reservoir to avoid the possibility of precipitation on wetted surfaces. Follow this rinse with a final rinse of methanol from the sixth reservoir for system storage."

Suppliers

Company
Product
Description
Supplier Links
Polymer 6-Way Selection Valve - V-340 - Western Analytical Products
Wildomar, CA, USA
Polymer 6-Way Selection Valve
V-340
Polymer 6-Way Selection Valve V-340
" Biocompatible and Inert Low Swept Volume Excellent Choice for Mobile Phase Selection Patented Upchurch Scientific® 6-Way Medium Pressure Selection Valves have a common inlet (or outlet) port connected to six different ports. Use these valves to select between multiple solvent reservoirs without having to disconnect and reconnect lines. Or, use two valves in conjunction with each other to serve as a column selection system in a moderate pressure semi-prep or high-flow analytical application. These ceramic valves are ideal for biocompatible instrumentation and can be used in flash chromatography for the preparation of proteomics samples. Two biocompatible selection valve options are available: Long-Life Ceramic Featuring ceramic-to-ceramic sealing surfaces, these new long-life valves have been tested to over one million actuations with no change in performance. (Tested using room-temperature water as the solvent.) The wetted materials are chemically resistant ceramic and PEEK polymer and the valves are rated to 500 psi (34 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" OD tubing. Economical Polymer These economical valves have chemically resistant Vespel® and PTFE resin wetted surfaces and are rated for a maximum pressure of 1,000 psi (69 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" or 1/8"" OD tubing. If your application does not require all six outer ports, seal the extra port(s) with any flat-bottom 1/4-28 plug. Both valve options are available in three configurations: standard manual, bulkhead mountable manual and actuated. Please contact Upchurch Scientific for custom configurations for instrument manufacturers. High pressure selection valve options are available. Use our 6-Way Medium Pressure Selection Valve to easily select different solvents with an isocratic pump. The setup below involves an isocratic pump used for two separate assays, each requiring a pre-rinsing step prior to use. Using our Selection Valve in this setup, the system can be primed with the solvent in the first reservoir. Then, solvent from the second reservoir can be used as the mobile phase for the first application. Later, the system can be rinsed with an intermediate buffer solution from the third reservoir, followed by switching over to the second mobile phase in reservoir number 4. At the end of the day, the system can be rinsed with water from a fifth reservoir to avoid the possibility of precipitation on wetted surfaces. Follow this rinse with a final rinse of methanol from the sixth reservoir for system storage."

"

  • Biocompatible and Inert
  • Low Swept Volume
  • Excellent Choice for Mobile Phase Selection

Patented Upchurch Scientific® 6-Way Medium Pressure Selection Valves have a common inlet (or outlet) port connected to six different ports. Use these valves to select between multiple solvent reservoirs without having to disconnect and reconnect lines. Or, use two valves in conjunction with each other to serve as a column selection system in a moderate pressure semi-prep or high-flow analytical application. These ceramic valves are ideal for biocompatible instrumentation and can be used in flash chromatography for the preparation of proteomics samples.
Two biocompatible selection valve options are available:
Long-Life Ceramic
Featuring ceramic-to-ceramic sealing surfaces, these new long-life valves have been tested to over one million actuations with no change in performance. (Tested using room-temperature water as the solvent.) The wetted materials are chemically resistant ceramic and PEEK polymer and the valves are rated to 500 psi (34 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" OD tubing.
Economical Polymer
These economical valves have chemically resistant Vespel® and PTFE resin wetted surfaces and are rated for a maximum pressure of 1,000 psi (69 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" or 1/8"" OD tubing.
If your application does not require all six outer ports, seal the extra port(s) with any flat-bottom 1/4-28 plug.
Both valve options are available in three configurations: standard manual, bulkhead mountable manual and actuated.
Please contact Upchurch Scientific for custom configurations for instrument manufacturers. High pressure selection valve options are available.
Use our 6-Way Medium Pressure Selection Valve to easily select different solvents with an isocratic pump. The setup below involves an isocratic pump used for two separate assays, each requiring a pre-rinsing step prior to use. Using our Selection Valve in this setup, the system can be primed with the solvent in the first reservoir. Then, solvent from the second reservoir can be used as the mobile phase for the first application. Later, the system can be rinsed with an intermediate buffer solution from the third reservoir, followed by switching over to the second mobile phase in reservoir number 4. At the end of the day, the system can be rinsed with water from a fifth reservoir to avoid the possibility of precipitation on wetted surfaces. Follow this rinse with a final rinse of methanol from the sixth reservoir for system storage."

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category Industrial Valves
Product Number V-340
Product Name Polymer 6-Way Selection Valve
Valve Type Injection
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 Valve - 9234-01 - Hamilton Company
Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
BIFOLD - Hydraulic Pilot, Interface, Mechanical Valves, FP100,FP200 (Logic) -  - Rotork plc
Specs
Valve Type Pilot
Media Hydraulic
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details
Compressed Air Flow Regulating Butterfly Valve - DHS HT (High Temperature) - Kaeser Compressors, Inc.
Specs
Valve Type Butterfly
Media Air; Compressed Air
Valve Size 2.50 to 8.00 inch (63.50 to 203.20 mm)
View Details