Western Analytical Products "Actuated Version of V-541, DC Gear Motor (Premounted)" V-1541-DC

Description
" Biocompatible and Inert Low Swept Volume Minimal Dispersion Upchurch Scientific® 6-Port Medium Pressure Injection Valves feature easy, external sample loop customization. Simply clean-cut a piece of tubing that represents the volume of sample you wish to inject, taking into account the port-to-port volume of the valve. Two biocompatible injection valve options are available: Long-Life Ceramic Featuring ceramic-to-ceramic sealing surfaces, these long-life valves have been tested to over one million actuations with no change in performance (Tested using room-temperature water as the solvent). The wetted materials are chemically resistant ceramic and PEEK polymer and the valves are rated to 500 psi (34 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" OD tubing. Economical Polymer These economical valves have chemically resistant Vespel® and PTFE resin wetted surfaces and are rated for a maximum pressure of 1000 psi (69 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" or 1/8"" OD tubing. Both valve options are available in three configurations: standard manual, bulkhead mountable manual and actuated. Please contact Upchurch Scientific for custom configurations for instrument manufacturers. High pressure injection valve options are available."
Description
" Biocompatible and Inert Low Swept Volume Minimal Dispersion Upchurch Scientific® 6-Port Medium Pressure Injection Valves feature easy, external sample loop customization. Simply clean-cut a piece of tubing that represents the volume of sample you wish to inject, taking into account the port-to-port volume of the valve. Two biocompatible injection valve options are available: Long-Life Ceramic Featuring ceramic-to-ceramic sealing surfaces, these long-life valves have been tested to over one million actuations with no change in performance (Tested using room-temperature water as the solvent). The wetted materials are chemically resistant ceramic and PEEK polymer and the valves are rated to 500 psi (34 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" OD tubing. Economical Polymer These economical valves have chemically resistant Vespel® and PTFE resin wetted surfaces and are rated for a maximum pressure of 1000 psi (69 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" or 1/8"" OD tubing. Both valve options are available in three configurations: standard manual, bulkhead mountable manual and actuated. Please contact Upchurch Scientific for custom configurations for instrument manufacturers. High pressure injection valve options are available."

Suppliers

Company
Product
Description
Supplier Links
Wildomar, CA, USA
"Actuated Version of V-541, DC Gear Motor (Premounted)"
V-1541-DC
"Actuated Version of V-541, DC Gear Motor (Premounted)" V-1541-DC
" Biocompatible and Inert Low Swept Volume Minimal Dispersion Upchurch Scientific® 6-Port Medium Pressure Injection Valves feature easy, external sample loop customization. Simply clean-cut a piece of tubing that represents the volume of sample you wish to inject, taking into account the port-to-port volume of the valve. Two biocompatible injection valve options are available: Long-Life Ceramic Featuring ceramic-to-ceramic sealing surfaces, these long-life valves have been tested to over one million actuations with no change in performance (Tested using room-temperature water as the solvent). The wetted materials are chemically resistant ceramic and PEEK polymer and the valves are rated to 500 psi (34 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" OD tubing. Economical Polymer These economical valves have chemically resistant Vespel® and PTFE resin wetted surfaces and are rated for a maximum pressure of 1000 psi (69 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" or 1/8"" OD tubing. Both valve options are available in three configurations: standard manual, bulkhead mountable manual and actuated. Please contact Upchurch Scientific for custom configurations for instrument manufacturers. High pressure injection valve options are available."

"

  • Biocompatible and Inert
  • Low Swept Volume
  • Minimal Dispersion

Upchurch Scientific® 6-Port Medium Pressure Injection Valves feature easy, external sample loop customization. Simply clean-cut a piece of tubing that represents the volume of sample you wish to inject, taking into account the port-to-port volume of the valve.
Two biocompatible injection valve options are available:
Long-Life Ceramic
Featuring ceramic-to-ceramic sealing surfaces, these long-life valves have been tested to over one million actuations with no change in performance (Tested using room-temperature water as the solvent). The wetted materials are chemically resistant ceramic and PEEK polymer and the valves are rated to 500 psi (34 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" OD tubing.
Economical Polymer
These economical valves have chemically resistant Vespel® and PTFE resin wetted surfaces and are rated for a maximum pressure of 1000 psi (69 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" or 1/8"" OD tubing.
Both valve options are available in three configurations: standard manual, bulkhead mountable manual and actuated.
Please contact Upchurch Scientific for custom configurations for instrument manufacturers. High pressure injection valve options are available."

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category Industrial Valves
Product Number V-1541-DC
Product Name "Actuated Version of V-541, DC Gear Motor (Premounted)"
Valve Type Injection
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-050-SS-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Severe Service Control Valves - DFT® HI-100™ - DFT Inc.
Specs
Valve Type Control Valve; Metal Seated
Primary Material Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details