Restek Viva Silica Columns USP L3

Description
particle size: 5μm, spherical pore size: 300å pH range: 2.5 to 8 temperature limit: 80°C Highly base-deactivated wide pore packing that exhibits excellent peak shape for a wide range of compounds in normal phase separations.
Description
particle size: 5μm, spherical pore size: 300å pH range: 2.5 to 8 temperature limit: 80°C Highly base-deactivated wide pore packing that exhibits excellent peak shape for a wide range of compounds in normal phase separations.

Suppliers

Company
Product
Description
Supplier Links
Viva Silica Columns - USP L3 - Restek
Bellefonte, PA, USA
Viva Silica Columns
USP L3
Viva Silica Columns USP L3
particle size: 5μm, spherical pore size: 300å pH range: 2.5 to 8 temperature limit: 80°C Highly base-deactivated wide pore packing that exhibits excellent peak shape for a wide range of compounds in normal phase separations.

particle size: 5μm, spherical
pore size: 300Å
pH range: 2.5 to 8
temperature limit: 80°C
Highly base-deactivated wide pore packing that exhibits excellent peak shape for a wide range of compounds in normal phase separations.

Supplier's Site
Raptor HILIC-Si LC Columns - USP L3 - Restek
Bellefonte, PA, USA
Raptor HILIC-Si LC Columns
USP L3
Raptor HILIC-Si LC Columns USP L3
Restek has brought the benefits of Raptor columns to those who have made the leap to UHPLC instruments, yet are still looking to boost their efficiencies further. Already sold with 2.7 and 5 µm superficially porous particles (SPP), Raptor columns are now available with 1.8 µm particles specifically for use with UHPLC. Choose from four distinctive Restek phase chemistries: Biphenyl, ARC-18, C18, and FluoroPhenyl. Raptor 1.8 µm columns are designed and QC tested for maximum lifetime under UHPLC pressures. And, because they are Raptor SPP LC columns, they offer the peak capacity, selectivity, and reproducibility that analysts have learned to depend on from Restek. Capable of both reversed-phase and HILIC separations. Ideal for increasing sensitivity and selectivity in LC-MS analyses. Offers increased retention for charged bases. Part of Restek’s Raptor LC column line featuring 1.8 and 5 μm SPP core-shell silica. Switch to a Raptor FluoroPhenyl LC column when you need more retention and selectivity for basic and hydrophilic compounds than you can achieve on a C18.

Restek has brought the benefits of Raptor columns to those who have made the leap to UHPLC instruments, yet are still looking to boost their efficiencies further. Already sold with 2.7 and 5 µm superficially porous particles (SPP), Raptor columns are now available with 1.8 µm particles specifically for use with UHPLC. Choose from four distinctive Restek phase chemistries: Biphenyl, ARC-18, C18, and FluoroPhenyl.

Raptor 1.8 µm columns are designed and QC tested for maximum lifetime under UHPLC pressures. And, because they are Raptor SPP LC columns, they offer the peak capacity, selectivity, and reproducibility that analysts have learned to depend on from Restek.

  • Capable of both reversed-phase and HILIC separations.
  • Ideal for increasing sensitivity and selectivity in LC-MS analyses.
  • Offers increased retention for charged bases.
  • Part of Restek’s Raptor LC column line featuring 1.8 and 5 μm SPP core-shell silica.
  • Switch to a Raptor FluoroPhenyl LC column when you need more retention and selectivity for basic and hydrophilic compounds than you can achieve on a C18.
Supplier's Site
Pinnacle®DB Silica Columns - USP L3 - Restek
Bellefonte, PA, USA
Pinnacle®DB Silica Columns
USP L3
Pinnacle®DB Silica Columns USP L3
particle size: 1.9μm, 3μm, or 5μm, spherical pore size: 140å endcap: no pH range: 2.5 to 8 temperature limit: 80°C Highly base-deactivated spherical silica manufactured by Restek. Useful for normal phase separations. Replaces Hypersil® BDS and Pinnacle® Amine.

particle size: 1.9μm, 3μm, or 5μm, spherical
pore size: 140Å
endcap: no
pH range: 2.5 to 8
temperature limit: 80°C
Highly base-deactivated spherical silica manufactured by Restek. Useful for normal phase separations. Replaces Hypersil® BDS and Pinnacle® Amine.

Supplier's Site
Allure®Silica Columns - USP L3 - Restek
Bellefonte, PA, USA
Allure®Silica Columns
USP L3
Allure®Silica Columns USP L3
particle size: 5μm, spherical pore size: 60å endcap: no pH range: 2.5 to 8 temperature limit: 80°C Highly retentive phase for normal phase separations. Very high surface area, Type B silica packing. Similar Phase(s): Maxsil Si

particle size: 5μm, spherical
pore size: 60Å
endcap: no
pH range: 2.5 to 8
temperature limit: 80°C
Highly retentive phase for normal phase separations. Very high surface area, Type B silica packing. Similar Phase(s):

Maxsil Si

Supplier's Site
Pinnacle®II Silica Columns - USP L3 - Restek
Bellefonte, PA, USA
Pinnacle®II Silica Columns
USP L3
Pinnacle®II Silica Columns USP L3
particle size: 3μm or 5μm, spherical pore size: 110å endcap: no pH range: 2.5 to 8 temperature limit: 80°C Good general purpose packing for normal phase separations. Moderate surface area. Replaces Hypersil® and Pinnacle® Silica. Similar Phase(s): Hypersil Silica

particle size: 3μm or 5μm, spherical
pore size: 110Å
endcap: no
pH range: 2.5 to 8
temperature limit: 80°C
Good general purpose packing for normal phase separations. Moderate surface area. Replaces Hypersil® and Pinnacle® Silica. Similar Phase(s):

Hypersil Silica

Supplier's Site
Ultra Silica Columns - USP L3 - Restek
Bellefonte, PA, USA
Ultra Silica Columns
USP L3
Ultra Silica Columns USP L3
particle size: 3μm or 5μm, spherical pore size: 100å endcap: no pH range: 2.5 to 8 temperature limit: 80°C High surface area, Type B silica packing.

particle size: 3μm or 5μm, spherical
pore size: 100Å
endcap: no
pH range: 2.5 to 8
temperature limit: 80°C
High surface area, Type B silica packing.

Supplier's Site

Technical Specifications

  Restek Restek Restek Restek Restek Restek
Product Category HPLC Columns HPLC Columns HPLC Columns HPLC Columns HPLC Columns HPLC Columns
Product Number USP L3 USP L3 USP L3 USP L3 USP L3 USP L3
Product Name Viva Silica Columns Raptor HILIC-Si LC Columns Pinnacle®DB Silica Columns Allure®Silica Columns Pinnacle®II Silica Columns Ultra Silica Columns
Column Type Analytical Analytical Analytical Analytical Analytical Analytical
Stationary Phase/Separation Process Normally Bonded Phase; HILIC Separation Normally Bonded Phase; HILIC-Si Separation Normally Bonded Phase; HILIC Separation Normally Bonded Phase Normally Bonded Phase Normally Bonded Phase
Construction Material Stainless Steel Stainless Steel Stainless Steel Stainless Steel Stainless Steel Stainless Steel
Packing Diameter 5 µm (0.1969 mils) 2.7 µm (0.1063 mils) 1.9 µm (0.0748 mils) 5 µm (0.1969 mils) 3 µm (0.1181 mils) 3 µm (0.1181 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 12-20 µm 30 x 250 mm - 79229 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Ultra Quat Columns -  - Restek
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Quick-Seal ™ Analytical Guard Cartridge - 9301-05QSA - IDEX Health & Science
Specs
Column Type Guard
Column Length 1 cm (0.3937 inch)
Inner Diameter 3 mm (0.1181 inch)
View Details