Restek Pinnacle®II Amino Columns USP L8

Description
particle size: 3μm or 5μm, spherical pore size: 110å carbon load: 2% endcap: no pH range: 2.5 to 8 temperature limit: 80°C HPLC analysis using an amino-based stationary phase is the most popular technique for routine analyses of simple sugars, using isocratic elution (e.g., acetonitrile:water, 75:25) and a refractive index detector (RID) or an evaporative light scattering detector (ELSD). The Pinnacle® II Amino column is ideal for mono- and disaccharide analyses. Replaces Hypersil® Amino and Pinnacle®Amino. Similar Phase(s): Hypersil APS 2 Amino, Spherisorb Amino
Description
particle size: 3μm or 5μm, spherical pore size: 110å carbon load: 2% endcap: no pH range: 2.5 to 8 temperature limit: 80°C HPLC analysis using an amino-based stationary phase is the most popular technique for routine analyses of simple sugars, using isocratic elution (e.g., acetonitrile:water, 75:25) and a refractive index detector (RID) or an evaporative light scattering detector (ELSD). The Pinnacle® II Amino column is ideal for mono- and disaccharide analyses. Replaces Hypersil® Amino and Pinnacle®Amino. Similar Phase(s): Hypersil APS 2 Amino, Spherisorb Amino

Suppliers

Company
Product
Description
Supplier Links
Pinnacle®II Amino Columns - USP L8 - Restek
Bellefonte, PA, USA
Pinnacle®II Amino Columns
USP L8
Pinnacle®II Amino Columns USP L8
particle size: 3μm or 5μm, spherical pore size: 110å carbon load: 2% endcap: no pH range: 2.5 to 8 temperature limit: 80°C HPLC analysis using an amino-based stationary phase is the most popular technique for routine analyses of simple sugars, using isocratic elution (e.g., acetonitrile:water, 75:25) and a refractive index detector (RID) or an evaporative light scattering detector (ELSD). The Pinnacle® II Amino column is ideal for mono- and disaccharide analyses. Replaces Hypersil® Amino and Pinnacle®Amino. Similar Phase(s): Hypersil APS 2 Amino, Spherisorb Amino

particle size: 3μm or 5μm, spherical
pore size: 110Å
carbon load: 2%
endcap: no
pH range: 2.5 to 8
temperature limit: 80°C
HPLC analysis using an amino-based stationary phase is the most popular technique for routine analyses of simple sugars, using isocratic elution (e.g., acetonitrile:water, 75:25) and a refractive index detector (RID) or an evaporative light scattering detector (ELSD). The Pinnacle® II Amino column is ideal for mono- and disaccharide analyses. Replaces Hypersil® Amino and Pinnacle®Amino. Similar Phase(s):

Hypersil APS 2 Amino, Spherisorb Amino

Supplier's Site
Ultra Amino Columns - USP L8 - Restek
Bellefonte, PA, USA
Ultra Amino Columns
USP L8
Ultra Amino Columns USP L8
particle size: 3μm or 5μm, spherical pore size: 100å carbon load: 2% encap: no pH range: 2.5 to 8 temperature limit: 80°C Recommended for normal phase analyses of mono- and disaccharides, or similar compounds. Similar Phase(s): Platinum Amino, Develosil NH2

particle size: 3μm or 5μm, spherical
pore size: 100Å
carbon load: 2%
encap: no
pH range: 2.5 to 8
temperature limit: 80°C
Recommended for normal phase analyses of mono- and disaccharides, or similar compounds. Similar Phase(s):

Platinum Amino, Develosil NH2

Supplier's Site

Technical Specifications

  Restek Restek
Product Category HPLC Columns HPLC Columns
Product Number USP L8 USP L8
Product Name Pinnacle®II Amino Columns Ultra Amino Columns
Column Type Analytical Analytical
Stationary Phase/Separation Process Normally Bonded Phase Normally Bonded Phase; HILIC Separation
Construction Material Stainless Steel Stainless Steel
Packing Diameter 3 µm (0.1181 mils) 3 µm (0.1181 mils)
Unlock Full Specs
to access all available technical data

Similar Products

HxSil C8 Semiprep/Preparative Kit - 79135 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Sodium Column - 1154150 - Pickering Laboratories, Inc.
Pickering Laboratories, Inc.
View Details
Raptor EtG/EtS LC Columns -  - Restek
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Construction Material Stainless Steel
View Details
WAX HPLC Column, 5um, 100A, 4.6x150mm - WAX-5-100/15 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details