EXAIR 60 Gallon Receiver Tank

Description
Some applications require an intermittent demand for a high volume of compressed air. This can cause fluctuations in pressure and volume throughout the compressed air system with some points being “starved” for compressed air. EXAIR’s new Model 9500-60 60 Gallon Receiver Tank can be installed near the point of the high demand so there is an additional supply of compressed air available for a short duration. The time between the high volume demand occurrences should be long enough so the compressor has enough time to replenish the EXAIR 60 Gallon Receiver Tank. The 60 gallon vertical steel tank with mounting feet saves floor space and meets the American Society of Mechanical Engineers (ASME) pressure vessel code. (It is not ASME rated for vacuum.) A drain valve is provided for placement at the bottom of the tank to discharge liquid and contaminants. A user supplied check valve installed upstream of the receiver tank will maintain the tank at maximum pressure so upstream uses of compressed air do not deplete the tank. A user supplied needle valve can regulate the refilling of the receiver tank, effectively reducing the large intermittent air requirement into a smaller average demand. Pressure tank has a primer finish Temperature rating is -20° to 450°F Tank maximum pressure is 200 PSIG No plugs are included for open ports. User must supply pressure rated plugs and pressure relief valve Weight is 165 lbs. (75 kg) Please consult your local code requirements prior to installation.
Request a Quote
Description
Some applications require an intermittent demand for a high volume of compressed air. This can cause fluctuations in pressure and volume throughout the compressed air system with some points being “starved” for compressed air. EXAIR’s new Model 9500-60 60 Gallon Receiver Tank can be installed near the point of the high demand so there is an additional supply of compressed air available for a short duration. The time between the high volume demand occurrences should be long enough so the compressor has enough time to replenish the EXAIR 60 Gallon Receiver Tank. The 60 gallon vertical steel tank with mounting feet saves floor space and meets the American Society of Mechanical Engineers (ASME) pressure vessel code. (It is not ASME rated for vacuum.) A drain valve is provided for placement at the bottom of the tank to discharge liquid and contaminants. A user supplied check valve installed upstream of the receiver tank will maintain the tank at maximum pressure so upstream uses of compressed air do not deplete the tank. A user supplied needle valve can regulate the refilling of the receiver tank, effectively reducing the large intermittent air requirement into a smaller average demand. Pressure tank has a primer finish Temperature rating is -20° to 450°F Tank maximum pressure is 200 PSIG No plugs are included for open ports. User must supply pressure rated plugs and pressure relief valve Weight is 165 lbs. (75 kg) Please consult your local code requirements prior to installation.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
60 Gallon Receiver Tank -  - EXAIR
Cincinnati, OH, United States
60 Gallon Receiver Tank
60 Gallon Receiver Tank
Some applications require an intermittent demand for a high volume of compressed air. This can cause fluctuations in pressure and volume throughout the compressed air system with some points being “starved” for compressed air. EXAIR’s new Model 9500-60 60 Gallon Receiver Tank can be installed near the point of the high demand so there is an additional supply of compressed air available for a short duration. The time between the high volume demand occurrences should be long enough so the compressor has enough time to replenish the EXAIR 60 Gallon Receiver Tank. The 60 gallon vertical steel tank with mounting feet saves floor space and meets the American Society of Mechanical Engineers (ASME) pressure vessel code. (It is not ASME rated for vacuum.) A drain valve is provided for placement at the bottom of the tank to discharge liquid and contaminants. A user supplied check valve installed upstream of the receiver tank will maintain the tank at maximum pressure so upstream uses of compressed air do not deplete the tank. A user supplied needle valve can regulate the refilling of the receiver tank, effectively reducing the large intermittent air requirement into a smaller average demand. Pressure tank has a primer finish Temperature rating is -20° to 450°F Tank maximum pressure is 200 PSIG No plugs are included for open ports. User must supply pressure rated plugs and pressure relief valve Weight is 165 lbs. (75 kg) Please consult your local code requirements prior to installation.

Some applications require an intermittent demand for a high volume of compressed air. This can cause fluctuations in pressure and volume throughout the compressed air system with some points being “starved” for compressed air. EXAIR’s new Model 9500-60 60 Gallon Receiver Tank can be installed near the point of the high demand so there is an additional supply of compressed air available for a short duration. The time between the high volume demand occurrences should be long enough so the compressor has enough time to replenish the EXAIR 60 Gallon Receiver Tank.

The 60 gallon vertical steel tank with mounting feet saves floor space and meets the American Society of Mechanical Engineers (ASME) pressure vessel code. (It is not ASME rated for vacuum.) A drain valve is provided for placement at the bottom of the tank to discharge liquid and contaminants.

A user supplied check valve installed upstream of the receiver tank will maintain the tank at maximum pressure so upstream uses of compressed air do not deplete the tank. A user supplied needle valve can regulate the refilling of the receiver tank, effectively reducing the large intermittent air requirement into a smaller average demand.

  • Pressure tank has a primer finish
  • Temperature rating is -20° to 450°F
  • Tank maximum pressure is 200 PSIG
  • No plugs are included for open ports. User must supply pressure rated plugs and pressure relief valve
  • Weight is 165 lbs. (75 kg)
  • Please consult your local code requirements prior to installation.
Supplier's Site

Technical Specifications

  EXAIR
Product Category Storage Tanks and Process Tanks
Product Name 60 Gallon Receiver Tank
Type Air Receiver; Pressure Vessel
Unlock Full Specs
to access all available technical data