Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AUDIO TRANSDUCERS AND BUZZERS
WERMA USA INC.
57200055 -- ALARMS, BUZZERS, AND SIRENS
Werma USA Inc.
Alarms, Buzzers, and Sirens
57200055
Description
SIGNAL HORN WM CONTIN. TONE 24VD
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
SIGNAL HORN WM CONTIN. TONE 24VD
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
2582-57200055-ND
Alarms, Buzzers, and Sirens
2582-57200055-ND
SIGNAL HORN WM CONTIN. TONE 24VD
SIGNAL HORN WM CONTIN. TONE 24VD
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Audio Transducers and Buzzers
Product Number
2582-57200055-ND
Product Name
Alarms, Buzzers, and Sirens
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Buzzer/Horn/Alarm
31X-120-3
View Details
Schaltbau GmbH
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones
Specs
Features
EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level
80 to 100 dB
Voltage
24 volts
View Details
RS Components, Ltd.
Piezo Buzzers
5358253P
Specs
Technology
Piezoelectric
Shape
Round
Diameter / Length
13.7 mm (0.5394 inch)
View Details
OMRON Automation and Safety
Alarms, Buzzers, and Sirens
M2BJ-BH24E
Specs
Terminations
Connector
Mounting
Panel
Tone
Noncontinuous
View Details
2
suppliers