Deltrol Controls/Division of Deltrol Corp. BZ Series Buzzers & Clappers 20000-83

Description
Operates on 50 or 60 Hz AC voltage Molded Rynite® class F coil Will operate continuously without overheating Easy single screw mounting *Minimum quantities apply to non-stocked items.
Datasheet
Description
Operates on 50 or 60 Hz AC voltage Molded Rynite® class F coil Will operate continuously without overheating Easy single screw mounting *Minimum quantities apply to non-stocked items.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BZ Series Buzzers & Clappers - 20000-83 - Deltrol Controls/Division of Deltrol Corp.
Milwaukee, WI, United States
BZ Series Buzzers & Clappers
20000-83
BZ Series Buzzers & Clappers 20000-83
Operates on 50 or 60 Hz AC voltage Molded Rynite® class F coil Will operate continuously without overheating Easy single screw mounting *Minimum quantities apply to non-stocked items.
  • Operates on 50 or 60 Hz AC voltage
  • Molded Rynite® class F coil
  • Will operate continuously without overheating
  • Easy single screw mounting

*Minimum quantities apply to non-stocked items.

Supplier's Site Datasheet
DELT Buzzers - 20000-83 - Galco Industrial Electronics
Madison Heights, MI, United States
DELT Buzzers
20000-83
DELT Buzzers 20000-83
BUZZER, 120VAC, 2025 OHM

BUZZER, 120VAC, 2025 OHM

Supplier's Site

Technical Specifications

  Deltrol Controls/Division of Deltrol Corp. Galco Industrial Electronics
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 20000-83 20000-83
Product Name BZ Series Buzzers & Clappers DELT Buzzers
Technology Electromagnetic
RoHS Compliant Yes
Shape Round
Terminations Pierced Solder Lugs .187" x .020"
Mounting ScrewDown
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Piezo Buzzers - 6221332P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 30.2 mm (1.19 inch)
View Details
Buzzer/Horn/Alarm - 51253161 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
BZ Series Buzzers & Clappers - 20000-84 - Deltrol Controls/Division of Deltrol Corp.
Deltrol Controls/Division of Deltrol Corp.
Specs
Technology Electromagnetic
RoHS Compliant Yes
Shape Round
View Details