RS Components, Ltd. Piezo Buzzers 1812743

Description
Piezo Indicator Min 85dB@30cm/110VDC
Request a Quote
Description
Piezo Indicator Min 85dB@30cm/110VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Piezo Buzzers - 1812743 - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
1812743
Piezo Buzzers 1812743
Piezo Indicator Min 85dB@30cm/110VDC

Piezo Indicator Min 85dB@30cm/110VDC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Audio Transducers and Buzzers
Product Number 1812743
Product Name Piezo Buzzers
Technology Piezoelectric
RoHS Compliant Yes
Tone Noncontinuous
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Buzzers - 237940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 23.3 mm (0.9173 inch)
View Details
Piezo Buzzers - 5358275P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 32 mm (1.26 inch)
View Details
Piezo Buzzers - 7716951P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Tone Continuous
Sound Pressure Level 94 dB
View Details
Piezo Buzzers - 1797447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details