Wera Ratchet Screwdrivers 5004177001

Description
Bicycle Set 9
Request a Quote
Description
Bicycle Set 9
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Ratchet Screwdrivers
2314570
Ratchet Screwdrivers 2314570
Bicycle Set 9

Bicycle Set 9

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2314570
Product Name Ratchet Screwdrivers
Drive Type Crosshead; Hex; Six-Point; Hexagon, Phillips, Torx
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-719-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0984 inch (2.5 mm)
Drive Details 2.5mm x 0.4mm
View Details
3 suppliers
RS Components, Ltd.
Specs
Drive Type Crosshead; Phillips
Drive Details Ph0
Overall Length 6.5 inch (165 mm)
View Details
Specs
Type Standard Screwdriver
Drive Type Slotted
Drive Size 0.1875 inch (4.76 mm)
View Details
Screwdriver - J88215 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Standard Screwdriver
Drive Type Cabinet
Shank Length 5 inch (127 mm)
View Details