Proto® Industrial Tools Screwdriver J88215

Description
CABINET TYPE 5 INCH SHANK LENGTH 5 SHANK LENGTH - DECIMAL 5 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE RUBBER HANDLE MATERIAL RED HANDLE COLOR PROTO. BRAND SHANK LENGTH - DECIMAL - UOM IN
Datasheet
Description
CABINET TYPE 5 INCH SHANK LENGTH 5 SHANK LENGTH - DECIMAL 5 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE RUBBER HANDLE MATERIAL RED HANDLE COLOR PROTO. BRAND SHANK LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - J88215 - Proto® Industrial Tools
New Britain, CT, USA
Screwdriver
J88215
Screwdriver J88215
CABINET TYPE 5 INCH SHANK LENGTH 5 SHANK LENGTH - DECIMAL 5 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE RUBBER HANDLE MATERIAL RED HANDLE COLOR PROTO. BRAND SHANK LENGTH - DECIMAL - UOM IN
  • CABINET TYPE
  • 5 INCH SHANK LENGTH
  • 5 SHANK LENGTH - DECIMAL
  • 5 SHANK LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • RUBBER HANDLE MATERIAL
  • RED HANDLE COLOR
  • PROTO. BRAND
  • SHANK LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J88215
Product Name Screwdriver
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2130 - WAGO
Specs
Drive Type Crosshead; PZ0
View Details
2 suppliers
Screwdriver - 24273 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Six-Point
Overall Length 8.25 inch (210 mm)
View Details
SCREWDRIVER - ST-620S - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Standard Screwdriver
Drive Type Six-Point
Drive Details T20
View Details