Wera Screwdriver Sets 05347735002

Description
1x 335/350/355/3 Screwdriver set Kraftfo
Request a Quote
Description
1x 335/350/355/3 Screwdriver set Kraftfo
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Sets - 2666798 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Sets
2666798
Screwdriver Sets 2666798
1x 335/350/355/3 Screwdriver set Kraftfo

1x 335/350/355/3 Screwdriver set Kraftfo

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2666798
Product Name Screwdriver Sets
Drive Type Crosshead; Slotted; Phillips, Pozidriv, Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Sets - 2885107 - RS Components, Ltd.
Specs
Drive Type Angled Drive
Drive Details 2.5 x 0.4 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - 30-333 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet; Slotted
Drive Size 0.2500 inch (6.35 mm)
View Details
Screwdriver - 24229 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Slotted
Drive Size 0.2500 inch (6.35 mm)
Overall Length 10.19 inch (259 mm)
View Details