MHH Engineering Co. Ltd. TLS Production Torque Screwdrivers 015840

Description
Key Benefits: The TLS 1360 incorporates slipping technology, eliminating over torque Tamperproof adjustment makes this presetable tool ideal for Production, where the same torque must be accurately and repeatably applied Tools must be preset on a Calibration Analyser Smooth reset action combined with the supplied T-Bar to increase leverage reducing operator fatigue CRS version for use in Clean Rooms rate to class 100 One way (O/W) versions enable fasteners to be both torqued or loosened Impact Free Reset versions are available upon request Designed and manufactured to exceed the requirements of ISO 6789:2003. Repeatability +/- 6% of setting ISO 6789:2003 classification 2F Accessories available (end fittings, adaptors, sockets & screwdriver accessories)
Description
Key Benefits: The TLS 1360 incorporates slipping technology, eliminating over torque Tamperproof adjustment makes this presetable tool ideal for Production, where the same torque must be accurately and repeatably applied Tools must be preset on a Calibration Analyser Smooth reset action combined with the supplied T-Bar to increase leverage reducing operator fatigue CRS version for use in Clean Rooms rate to class 100 One way (O/W) versions enable fasteners to be both torqued or loosened Impact Free Reset versions are available upon request Designed and manufactured to exceed the requirements of ISO 6789:2003. Repeatability +/- 6% of setting ISO 6789:2003 classification 2F Accessories available (end fittings, adaptors, sockets & screwdriver accessories)

Suppliers

Company
Product
Description
Supplier Links
TLS Production Torque Screwdrivers - 015840 - MHH Engineering Co. Ltd.
Bramley, Surrey, United Kingdom
TLS Production Torque Screwdrivers
015840
TLS Production Torque Screwdrivers 015840
Key Benefits: The TLS 1360 incorporates slipping technology, eliminating over torque Tamperproof adjustment makes this presetable tool ideal for Production, where the same torque must be accurately and repeatably applied Tools must be preset on a Calibration Analyser Smooth reset action combined with the supplied T-Bar to increase leverage reducing operator fatigue CRS version for use in Clean Rooms rate to class 100 One way (O/W) versions enable fasteners to be both torqued or loosened Impact Free Reset versions are available upon request Designed and manufactured to exceed the requirements of ISO 6789:2003. Repeatability +/- 6% of setting ISO 6789:2003 classification 2F Accessories available (end fittings, adaptors, sockets & screwdriver accessories)

Key Benefits:

  • The TLS 1360 incorporates slipping technology, eliminating over torque
  • Tamperproof adjustment makes this presetable tool ideal for Production, where the same torque must be accurately and repeatably applied
  • Tools must be preset on a Calibration Analyser
  • Smooth reset action combined with the supplied T-Bar to increase leverage reducing operator fatigue
  • CRS version for use in Clean Rooms rate to class 100
  • One way (O/W) versions enable fasteners to be both torqued or loosened
  • Impact Free Reset versions are available upon request
  • Designed and manufactured to exceed the requirements of ISO 6789:2003.
  • Repeatability +/- 6% of setting
  • ISO 6789:2003 classification 2F
  • Accessories available (end fittings, adaptors, sockets & screwdriver accessories)
Supplier's Site

Technical Specifications

  MHH Engineering Co. Ltd.
Product Category Screwdrivers (hand tool)
Product Number 015840
Product Name TLS Production Torque Screwdrivers
Type Torque Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdrivers - 7530690 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,5 mm
Overall Length 6.89 inch (175 mm)
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
TLS Production Torque Screwdrivers - 015609* - MHH Engineering Co. Ltd.
Specs
Type Torque Screwdriver
Drive Type Hex
Drive Size 0.2500 inch (6.35 mm)
View Details