WAGO Screw and Nut Drivers 210-721

Description
5.5mm x 0.8mm Slotted Screwdriver
Request a Quote Datasheet
Description
5.5mm x 0.8mm Slotted Screwdriver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw and Nut Drivers - 2946-210-721-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
2946-210-721-ND
Screw and Nut Drivers 2946-210-721-ND
5.5mm x 0.8mm Slotted Screwdriver

5.5mm x 0.8mm Slotted Screwdriver

Buy Now Datasheet
Screwdrivers - 7530700 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
7530700
Screwdrivers 7530700
Operating tool type 3, 5.5x0.8mm

Operating tool type 3, 5.5x0.8mm

Supplier's Site
WAGO Screwdrivers - 210-721 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Screwdrivers
210-721
WAGO Screwdrivers 210-721
Operating tool

Operating tool

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Galco Industrial Electronics
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 2946-210-721-ND 7530700 210-721
Product Name Screw and Nut Drivers Screwdrivers WAGO Screwdrivers
Drive Type Slotted; Slotted Slotted; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2111 - WAGO
Specs
Drive Type Slotted; 2.5 x 0.4
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Adjustable Torque Screwdriver - 810046 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.8 inch (173 mm)
View Details
Ceramic Driver #0 X 30 Cross - 64836 - ASG, Division of Jergens, Inc.
ASG, Division of Jergens, Inc.
Specs
Drive Type Crosshead
Drive Size 1.18 inch (30 mm)
Shaft Material Ceramic
View Details