Wera Screwdriver Bits 05056714001

Description
SCREWDRIVER BIT PZ3
Request a Quote
Description
SCREWDRIVER BIT PZ3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bits - 3100529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bits
3100529
Screwdriver Bits 3100529
SCREWDRIVER BIT PZ3

SCREWDRIVER BIT PZ3

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 3100529
Product Name Screwdriver Bits
Drive Type Hex; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdrivers - 7530700 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,8 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - 35-150 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet; Slotted
Overall Length 8.38 inch (213 mm)
View Details
Screwdriver - 900T-109 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Hex
Drive Size 0.0625 inch (1.59 mm)
View Details