Proto® Industrial Tools SCREWDRIVER J88213B

Description
SLOTTED CABINET TYPE 7 7/8 INCH OVERALL LENGTH 7 7/8 OVERALL LENGTH - FRACTIONAL 3 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS 3/16 INCH TIP SIZE ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.13 LB
Datasheet
Description
SLOTTED CABINET TYPE 7 7/8 INCH OVERALL LENGTH 7 7/8 OVERALL LENGTH - FRACTIONAL 3 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS 3/16 INCH TIP SIZE ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.13 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - J88213B - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
J88213B
SCREWDRIVER J88213B
SLOTTED CABINET TYPE 7 7/8 INCH OVERALL LENGTH 7 7/8 OVERALL LENGTH - FRACTIONAL 3 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS 3/16 INCH TIP SIZE ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.600 WEIGHT 0.13 LB
  • SLOTTED CABINET TYPE
  • 7 7/8 INCH OVERALL LENGTH
  • 7 7/8 OVERALL LENGTH - FRACTIONAL
  • 3 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • 3/16 INCH TIP SIZE
  • ALLOY STEEL SHANK MATERIAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.600
  • WEIGHT 0.13 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J88213B
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Cabinet; Slotted
Drive Details 3/16 INCH
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2116 - WAGO
Specs
Drive Type Slotted; 6.5 x 1.2
View Details
2 suppliers
Screwdriver - J88322 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Standard Screwdriver
Drive Type Crosshead
Drive Details #2
View Details
Screwdriver - 1834 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Drive Type Slotted
Overall Length 8 inch (203 mm)
Shank Length 4 inch (102 mm)
View Details