Wera Screwdriver Bit Sets 05051024001

Description
1x Kraftform Kompakt 25 with pouch, 7 pi
Request a Quote
Description
1x Kraftform Kompakt 25 with pouch, 7 pi
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bit Sets - 2665926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bit Sets
2665926
Screwdriver Bit Sets 2665926
1x Kraftform Kompakt 25 with pouch, 7 pi

1x Kraftform Kompakt 25 with pouch, 7 pi

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2665926
Product Name Screwdriver Bit Sets
Drive Type Hex; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Screwdrivers - 7530700 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,8 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Bits - 1924376 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Type Hex; Hex
Overall Length 0.9843 inch (25 mm)
Standards RoHS Compliant
View Details
Screwdriver - 34003 - Minerallac Company
Minerallac Company
Specs
Type Precision Screwdriver
Drive Type Robertson
Overall Length 10 inch (254 mm)
View Details