Minerallac Company Screwdriver 34003

Description
SQUARE, LONG TYPE 10 INCH OVERALL LENGTH ROUND SHANK TYPE PRECISION STYLE BLACK HANDLE COLOR #3 TIP SIZE SCREW SIZE #12, #14 HANDLE TYPE RUBBER CUSHION GRIP PACKAGING QUANTITY 1
Datasheet
Description
SQUARE, LONG TYPE 10 INCH OVERALL LENGTH ROUND SHANK TYPE PRECISION STYLE BLACK HANDLE COLOR #3 TIP SIZE SCREW SIZE #12, #14 HANDLE TYPE RUBBER CUSHION GRIP PACKAGING QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 34003 - Minerallac Company
Hampshire, IL, USA
Screwdriver
34003
Screwdriver 34003
SQUARE, LONG TYPE 10 INCH OVERALL LENGTH ROUND SHANK TYPE PRECISION STYLE BLACK HANDLE COLOR #3 TIP SIZE SCREW SIZE #12, #14 HANDLE TYPE RUBBER CUSHION GRIP PACKAGING QUANTITY 1
  • SQUARE, LONG TYPE
  • 10 INCH OVERALL LENGTH
  • ROUND SHANK TYPE
  • PRECISION STYLE
  • BLACK HANDLE COLOR
  • #3 TIP SIZE
  • SCREW SIZE #12, #14
  • HANDLE TYPE RUBBER CUSHION GRIP
  • PACKAGING QUANTITY 1
Datasheet
Screwdriver - 34003 - Minerallac Company
Hampshire, IL, USA
Screwdriver
34003
Screwdriver 34003
SQUARE, LONG TYPE 10 INCH OVERALL LENGTH ROUND SHANK TYPE PRECISION STYLE BLACK HANDLE COLOR #3 TIP SIZE SCREW SIZE #12, #14 HANDLE TYPE RUBBER CUSHION GRIP PACKAGING QUANTITY 1
  • SQUARE, LONG TYPE
  • 10 INCH OVERALL LENGTH
  • ROUND SHANK TYPE
  • PRECISION STYLE
  • BLACK HANDLE COLOR
  • #3 TIP SIZE
  • SCREW SIZE #12, #14
  • HANDLE TYPE RUBBER CUSHION GRIP
  • PACKAGING QUANTITY 1
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screwdrivers (hand tool)
Product Number 34003
Product Name Screwdriver
Type Precision Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2102 - WAGO
Specs
Drive Type T8; T10; T15; T20; T25; T30
View Details
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 34001 - Minerallac Company
Minerallac Company
Specs
Type Precision Screwdriver
Drive Type Robertson
Overall Length 10 inch (254 mm)
View Details
4665 VDE - Cross-head screwdrivers DRALL+ - 46651002 - Stahlwille North America
Specs
Drive Type Crosshead
View Details