wenglor sensoric LLC Photoelectric YM22PBV2

Description
LASER, BACKGROUND SUPPRESSION, 10-30VDC, 200MM. FREE 2 YEAR RADWELL WARRANTY
Description
LASER, BACKGROUND SUPPRESSION, 10-30VDC, 200MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 326101 - Radwell International
Willingboro, NJ, United States
Photoelectric
326101
Photoelectric 326101
LASER, BACKGROUND SUPPRESSION, 10-30VDC, 200MM. FREE 2 YEAR RADWELL WARRANTY

LASER, BACKGROUND SUPPRESSION, 10-30VDC, 200MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 326101
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 4040 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 5.91 to 591 inch (150 to 15000 mm)
View Details
Proximity sensor - SIES-8M-PS-24V-K-5,0-M8D - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers