wenglor sensoric LLC Proximity Switch EW98PC3

Description
THROUGH-BEAM SENSOR, 10000 MM, RED LIGHT, 10-30 V DC, 150 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
THROUGH-BEAM SENSOR, 10000 MM, RED LIGHT, 10-30 V DC, 150 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 16260111 - Radwell International
Willingboro, NJ, United States
Proximity Switch
16260111
Proximity Switch 16260111
THROUGH-BEAM SENSOR, 10000 MM, RED LIGHT, 10-30 V DC, 150 HZ. FREE 2 YEAR RADWELL WARRANTY

THROUGH-BEAM SENSOR, 10000 MM, RED LIGHT, 10-30 V DC, 150 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 16260111
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Ultra-Sensitive, Hall-Effect Speed And Direction Sensor With TPOS - A1232LLETR-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Controller with Voltage Output - optoCONTROL CLS1000-AU-NPN - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details