Weller Machinery Company Fume Extraction, 200M3/h, 120V; Air Volume Weller ZEROSMOGELKIT1N

Description
FUME EXTRACTION, 200M3/H, 120V; Air Volume:220m³/h; Supply Voltage VAC:120V; Power Rating:120W; Plug Type:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FUME EXTRACTION, 200M3/H, 120V; Air Volume:220m³/h; Supply Voltage VAC:120V; Power Rating:120W; Plug Type:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fume Extraction, 200M3/h, 120V; Air Volume Weller - 80Y5753 - Newark, An Avnet Company
Chicago, IL, United States
Fume Extraction, 200M3/h, 120V; Air Volume Weller
80Y5753
Fume Extraction, 200M3/h, 120V; Air Volume Weller 80Y5753
FUME EXTRACTION, 200M3/H, 120V; Air Volume:220m³/h; Supply Voltage VAC:120V; Power Rating:120W; Plug Type:-; Product Range:- RoHS Compliant: Yes

FUME EXTRACTION, 200M3/H, 120V; Air Volume:220m³/h; Supply Voltage VAC:120V; Power Rating:120W; Plug Type:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 80Y5753
Product Name Fume Extraction, 200M3/h, 120V; Air Volume Weller
AC Input Voltage 115/120V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Solder Wicks - 1485553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Submerged Arc Welding Machines -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Air Carbon Arc Cutting and Gouging (CAC-A), Electroslag (ESW); Cutting / Gouging Equipment; Welding; Multi-process
Material Capability Steel, Stainless Steel
View Details
Thinline Weld Head - 88A/EZ - AMADA Weld Tech
Specs
Equipment Type Complete System; Weld Monitor or Controller; Weld Head
Process Capability Resistance - Spot; Welding
AC Input Voltage 115/120V_60Hz (optional feature)
View Details