Weller Machinery Company Soldering Tip, Chisel, 4.6Mm; Tip / Nozzle Width Weller XT D

Description
SOLDERING TIP, CHISEL, 4.6MM; Tip / Nozzle Width:4.6mm; Tip / Nozzle Style:Chisel; For Use With:Weller WXP120 / WP120 Soldering Irons; Product Range:XT Series RoHS Compliant: NA
Description
SOLDERING TIP, CHISEL, 4.6MM; Tip / Nozzle Width:4.6mm; Tip / Nozzle Style:Chisel; For Use With:Weller WXP120 / WP120 Soldering Irons; Product Range:XT Series RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Soldering Tip, Chisel, 4.6mm (part number 94T8534) is designed for use with Weller WXP120 and WP120 soldering irons. It features a chisel tip style, which is suitable for high mass soldering tasks, providing maximum power and response for optimal performance. The tip has a width of 4.6mm (0.181 inches) and a thickness of 0.8mm (0.03 inches), with an overall length of 35mm (1.378 inches). This tip is part of the XT Series, known for its balance between power, control, and running costs, making it a versatile choice for a wide range of soldering applications.

Datasheet Summary
Powered by GS/AI

The Soldering Tip, Chisel, 4.6mm (part number 94T8534) is designed for use with Weller WXP120 and WP120 soldering irons. It features a chisel tip style, which is suitable for high mass soldering tasks, providing maximum power and response for optimal performance. The tip has a width of 4.6mm (0.181 inches) and a thickness of 0.8mm (0.03 inches), with an overall length of 35mm (1.378 inches). This tip is part of the XT Series, known for its balance between power, control, and running costs, making it a versatile choice for a wide range of soldering applications.

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, Chisel, 4.6Mm; Tip / Nozzle Width Weller - 94T8534 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Chisel, 4.6Mm; Tip / Nozzle Width Weller
94T8534
Soldering Tip, Chisel, 4.6Mm; Tip / Nozzle Width Weller 94T8534
SOLDERING TIP, CHISEL, 4.6MM; Tip / Nozzle Width:4.6mm; Tip / Nozzle Style:Chisel; For Use With:Weller WXP120 / WP120 Soldering Irons; Product Range:XT Series RoHS Compliant: NA

SOLDERING TIP, CHISEL, 4.6MM; Tip / Nozzle Width:4.6mm; Tip / Nozzle Style:Chisel; For Use With:Weller WXP120 / WP120 Soldering Irons; Product Range:XT Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 94T8534
Product Name Soldering Tip, Chisel, 4.6Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024548 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FHB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details
HyPerformance Plasma Systems - HPR400XD - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
Input Current 88 to 262 amps
View Details