Weller Machinery Company Nozzle, 16.5Mm, 1.2Mm, Desoldering; For Use With Weller XDS 7

Description
NOZZLE, 16.5MM, 1.2MM, DESOLDERING; For Use With:Weller WXDP Series Soldering Irons; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:2.7mm; Tip / Nozzle Length:16.5mm; Product Range:WDS Series RoHS Compliant: NA
Datasheet
Description
NOZZLE, 16.5MM, 1.2MM, DESOLDERING; For Use With:Weller WXDP Series Soldering Irons; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:2.7mm; Tip / Nozzle Length:16.5mm; Product Range:WDS Series RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nozzle, 16.5Mm, 1.2Mm, Desoldering; For Use With Weller - 96W2058 - Newark, An Avnet Company
Chicago, IL, United States
Nozzle, 16.5Mm, 1.2Mm, Desoldering; For Use With Weller
96W2058
Nozzle, 16.5Mm, 1.2Mm, Desoldering; For Use With Weller 96W2058
NOZZLE, 16.5MM, 1.2MM, DESOLDERING; For Use With:Weller WXDP Series Soldering Irons; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:2.7mm; Tip / Nozzle Length:16.5mm; Product Range:WDS Series RoHS Compliant: NA

NOZZLE, 16.5MM, 1.2MM, DESOLDERING; For Use With:Weller WXDP Series Soldering Irons; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:2.7mm; Tip / Nozzle Length:16.5mm; Product Range:WDS Series RoHS Compliant: NA

Supplier's Site
Nozzle, 16.5Mm, 1.2Mm, Desoldering; For Use With Weller - 92T2440 - Newark, An Avnet Company
Chicago, IL, United States
Nozzle, 16.5Mm, 1.2Mm, Desoldering; For Use With Weller
92T2440
Nozzle, 16.5Mm, 1.2Mm, Desoldering; For Use With Weller 92T2440
NOZZLE, 16.5MM, 1.2MM, DESOLDERING; For Use With:Weller WXDP Series Soldering Irons; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:2.7mm; Tip / Nozzle Length:16.5mm; Product Range:WDS Series; SVHC:No SVHC (27-Jun-2018); InternalRoHS Compliant: NA

NOZZLE, 16.5MM, 1.2MM, DESOLDERING; For Use With:Weller WXDP Series Soldering Irons; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:2.7mm; Tip / Nozzle Length:16.5mm; Product Range:WDS Series; SVHC:No SVHC (27-Jun-2018); InternalRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 96W2058
Product Name Nozzle, 16.5Mm, 1.2Mm, Desoldering; For Use With Weller
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 122192 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldView® Monitor -  - WeldComputer Corporation
WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details