ESAB Welding and Cutting Products Welding Power Source Origo™ Mig 652c

Description
The Origo Mig 652c meets the demands of the cost conscious fabricator for high productivity, versatility and high quality production with low overall welding costs. The wide current and voltage range together with step less, dial adjusted inductance make it easy to optimize settings for a wide variety of filler metals and gases. Add to shopping list Features Multi-voltage - ready to work anywhere Outstanding arc across total power range Robust power technology Wide current and voltage range - for multiple applications Digital V / A meter Stepless voltage control - for precise settings and remote control (optional) Large wheels, undercarriage and sturdy lifting eyelets allow the Origo Mig 652c to be lifted by a forklift Sturdy galvanized metal casing with air filter(optional) Durable and rugged - IP23 rating for outdoor and indoor use in rough environments
Description
The Origo Mig 652c meets the demands of the cost conscious fabricator for high productivity, versatility and high quality production with low overall welding costs. The wide current and voltage range together with step less, dial adjusted inductance make it easy to optimize settings for a wide variety of filler metals and gases. Add to shopping list Features Multi-voltage - ready to work anywhere Outstanding arc across total power range Robust power technology Wide current and voltage range - for multiple applications Digital V / A meter Stepless voltage control - for precise settings and remote control (optional) Large wheels, undercarriage and sturdy lifting eyelets allow the Origo Mig 652c to be lifted by a forklift Sturdy galvanized metal casing with air filter(optional) Durable and rugged - IP23 rating for outdoor and indoor use in rough environments

Suppliers

Company
Product
Description
Supplier Links
Welding Power Source - Origo™ Mig 652c - ESAB Welding and Cutting Products
Florence, SC, USA
Welding Power Source
Origo™ Mig 652c
Welding Power Source Origo™ Mig 652c
The Origo Mig 652c meets the demands of the cost conscious fabricator for high productivity, versatility and high quality production with low overall welding costs. The wide current and voltage range together with step less, dial adjusted inductance make it easy to optimize settings for a wide variety of filler metals and gases. Add to shopping list Features Multi-voltage - ready to work anywhere Outstanding arc across total power range Robust power technology Wide current and voltage range - for multiple applications Digital V / A meter Stepless voltage control - for precise settings and remote control (optional) Large wheels, undercarriage and sturdy lifting eyelets allow the Origo Mig 652c to be lifted by a forklift Sturdy galvanized metal casing with air filter(optional) Durable and rugged - IP23 rating for outdoor and indoor use in rough environments

The Origo Mig 652c meets the demands of the cost conscious fabricator for high productivity, versatility and high quality production with low overall welding costs. The wide current and voltage range together with step less, dial adjusted inductance make it easy to optimize settings for a wide variety of filler metals and gases.

Add to shopping list

Features

  • Multi-voltage - ready to work anywhere
  • Outstanding arc across total power range
  • Robust power technology
  • Wide current and voltage range - for multiple applications
  • Digital V / A meter
  • Stepless voltage control - for precise settings and remote control (optional)
  • Large wheels, undercarriage and sturdy lifting eyelets allow the Origo Mig 652c to be lifted by a forklift
  • Sturdy galvanized metal casing with air filter(optional)
  • Durable and rugged - IP23 rating for outdoor and indoor use in rough environments
Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Welding, Brazing, and Soldering Equipment
Product Number Origo™ Mig 652c
Product Name Welding Power Source
Equipment Type Complete System; PowerSource / Station
Process Capability Welding; MIG (GMAW)
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Solder Wicks - 1932132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Tools -  - MFP Automation Engineering
MFP Automation Engineering
Specs
Process Capability Welding (optional feature)
View Details
Specs
Equipment Type Complete System
Process Capability Friction Welder (Inertia / Rotary); Welding
Material Capability Aluminum and Copper Foil
View Details