MICRO DESOLDERING TWEEZER, 12V/80W, 450C; Supply Voltage V AC:12V; Heat Temperature Max:450°C; Input Power:-; Length:-; Product Range:RTW Series; Plug Type:-; SVHC:No SVHC (17-Dec-2015); Accessory Type:Micro Tweezer; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | 38AJ2324 |
| Product Name | Micro Desoldering Tweezer, 12V/80W, 450C; Supply Voltage V Ac Weller |
| Process Capability | Desoldering |