Miller Electric Manufacturing Co. Submerged Arc Welding Machines

Description
Our SubArc Digital Series offers both DC and AC/DC capabilities. DC Digital models are rated for 650 – 1000 Amp; and AC/DC Digital models are rated for 1000 amps at 100% duty cycle. The power sources have the capacity to handle Submerged Arc (SAW) and Electroslag (ESW) welding applications, from traditional DC single-arc to multi-wire tandem welding. In the case of ESW welding or other high-current demand, two or more power sources can easily be paralleled. In addition to these power source options, the series offers two interface controls — analog and digital — and a range of wire drive motors and accessories, including single- and twin-wire torches, and external cladding heads. The accessories are powered with a safe, low control- voltage (24 VAC) from the power source.
Description
Our SubArc Digital Series offers both DC and AC/DC capabilities. DC Digital models are rated for 650 – 1000 Amp; and AC/DC Digital models are rated for 1000 amps at 100% duty cycle. The power sources have the capacity to handle Submerged Arc (SAW) and Electroslag (ESW) welding applications, from traditional DC single-arc to multi-wire tandem welding. In the case of ESW welding or other high-current demand, two or more power sources can easily be paralleled. In addition to these power source options, the series offers two interface controls — analog and digital — and a range of wire drive motors and accessories, including single- and twin-wire torches, and external cladding heads. The accessories are powered with a safe, low control- voltage (24 VAC) from the power source.

Suppliers

Company
Product
Description
Supplier Links
Submerged Arc Welding Machines -  - Miller Electric Manufacturing Co.
Appleton, WI, USA
Submerged Arc Welding Machines
Submerged Arc Welding Machines
Our SubArc Digital Series offers both DC and AC/DC capabilities. DC Digital models are rated for 650 – 1000 Amp; and AC/DC Digital models are rated for 1000 amps at 100% duty cycle. The power sources have the capacity to handle Submerged Arc (SAW) and Electroslag (ESW) welding applications, from traditional DC single-arc to multi-wire tandem welding. In the case of ESW welding or other high-current demand, two or more power sources can easily be paralleled. In addition to these power source options, the series offers two interface controls — analog and digital — and a range of wire drive motors and accessories, including single- and twin-wire torches, and external cladding heads. The accessories are powered with a safe, low control- voltage (24 VAC) from the power source.

Our SubArc Digital Series offers both DC and AC/DC capabilities. DC Digital models are rated for 650 – 1000 Amp; and AC/DC Digital models are rated for 1000 amps at 100% duty cycle.

The power sources have the capacity to handle Submerged Arc (SAW) and Electroslag (ESW) welding applications, from traditional DC single-arc to multi-wire tandem welding. In the case of ESW welding or other high-current demand, two or more power sources can easily be paralleled.

In addition to these power source options, the series offers two interface controls — analog and digital — and a range of wire drive motors and accessories, including single- and twin-wire torches, and external cladding heads. The accessories are powered with a safe, low control- voltage (24 VAC) from the power source.

Supplier's Site

Technical Specifications

  Miller Electric Manufacturing Co.
Product Category Welding, Brazing, and Soldering Equipment
Product Name Submerged Arc Welding Machines
Equipment Type Complete System
Process Capability Submerged Arc; Air Carbon Arc Cutting and Gouging (CAC-A), Electroslag (ESW); Cutting / Gouging Equipment; Welding; Multi-process
Material Capability Steel, Stainless Steel
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
Input Phase Single Phase Power; Three Phase Power
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 2022682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Advanced MIG Welding Machines -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Welding; MIG (GMAW)
Material Capability Steel, Stainless Steel, Aluminum, Specialty Metals
View Details
Rework System - PMT800 - VJ Technologies, Inc.
VJ Technologies, Inc.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering
Features Integral or optional automation unit such as a robot or CNC table; Settings recall or automation; Top and bottom IR heaters
View Details