Weller Machinery Company Soldering Station, 200W, 240V; Supply Voltage V Ac Weller WX 1010

Description
SOLDERING STATION, 200W, 240V; Supply Voltage V AC:240V; Heat Temperature Max:850°F; Output Power:200W; Kit Contents:WX1 Station, WXP120 Solder Iron, WDH10 Tool Stand; Product Range:-; Plug Type:EU, UK; SVHC:No SVHC (17- RoHS Compliant: Yes
Description
SOLDERING STATION, 200W, 240V; Supply Voltage V AC:240V; Heat Temperature Max:850°F; Output Power:200W; Kit Contents:WX1 Station, WXP120 Solder Iron, WDH10 Tool Stand; Product Range:-; Plug Type:EU, UK; SVHC:No SVHC (17- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Soldering Station, 200W, 240V; Supply Voltage V Ac Weller - 38AJ2317 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Station, 200W, 240V; Supply Voltage V Ac Weller
38AJ2317
Soldering Station, 200W, 240V; Supply Voltage V Ac Weller 38AJ2317
SOLDERING STATION, 200W, 240V; Supply Voltage V AC:240V; Heat Temperature Max:850°F; Output Power:200W; Kit Contents:WX1 Station, WXP120 Solder Iron, WDH10 Tool Stand; Product Range:-; Plug Type:EU, UK; SVHC:No SVHC (17- RoHS Compliant: Yes

SOLDERING STATION, 200W, 240V; Supply Voltage V AC:240V; Heat Temperature Max:850°F; Output Power:200W; Kit Contents:WX1 Station, WXP120 Solder Iron, WDH10 Tool Stand; Product Range:-; Plug Type:EU, UK; SVHC:No SVHC (17- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 38AJ2317
Product Name Soldering Station, 200W, 240V; Supply Voltage V Ac Weller
Output Power Capability 200W
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024541 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
Gullco
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
View Details