Weller Machinery Company Supply Voltage Vac Weller WT1HN

Description
Supply Voltage VAC:120V; Heat Temperature Max:-; Output Power:150W; Kit Contents:-; Product Range:Weller WT Series; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
Supply Voltage VAC:120V; Heat Temperature Max:-; Output Power:150W; Kit Contents:-; Product Range:Weller WT Series; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supply Voltage Vac Weller - 01AC0157 - Newark, An Avnet Company
Chicago, IL, United States
Supply Voltage Vac Weller
01AC0157
Supply Voltage Vac Weller 01AC0157
Supply Voltage VAC:120V; Heat Temperature Max:-; Output Power:150W; Kit Contents:-; Product Range:Weller WT Series; Plug Type:- RoHS Compliant: Yes

Supply Voltage VAC:120V; Heat Temperature Max:-; Output Power:150W; Kit Contents:-; Product Range:Weller WT Series; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 01AC0157
Product Name Supply Voltage Vac Weller
AC Input Voltage 115/120V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Soldering Iron Tips - 1923669 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Submerged Arc Welding Machines -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Air Carbon Arc Cutting and Gouging (CAC-A), Electroslag (ESW); Cutting / Gouging Equipment; Welding; Multi-process
Material Capability Steel, Stainless Steel
View Details
Thinline Weld Head - 87A/EZ - AMADA Weld Tech
Specs
Equipment Type Complete System; Weld Monitor or Controller; Weld Head
Process Capability Resistance - Spot; Welding
AC Input Voltage 115/120V_60Hz (optional feature)
View Details