Weller Machinery Company Supply Voltage Vac Weller WT1010N

Description
Supply Voltage VAC:120V; Heat Temperature Max:450°C; Output Power:90W; Kit Contents:WT1 Station, WTP90 Iron, XNTA Tip, WSR200 Safety Rest; Product Range:Weller WT Series; Plug Type:US RoHS Compliant: Yes
Datasheet
Description
Supply Voltage VAC:120V; Heat Temperature Max:450°C; Output Power:90W; Kit Contents:WT1 Station, WTP90 Iron, XNTA Tip, WSR200 Safety Rest; Product Range:Weller WT Series; Plug Type:US RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supply Voltage Vac Weller - 99Y9705 - Newark, An Avnet Company
Chicago, IL, United States
Supply Voltage Vac Weller
99Y9705
Supply Voltage Vac Weller 99Y9705
Supply Voltage VAC:120V; Heat Temperature Max:450°C; Output Power:90W; Kit Contents:WT1 Station, WTP90 Iron, XNTA Tip, WSR200 Safety Rest; Product Range:Weller WT Series; Plug Type:US RoHS Compliant: Yes

Supply Voltage VAC:120V; Heat Temperature Max:450°C; Output Power:90W; Kit Contents:WT1 Station, WTP90 Iron, XNTA Tip, WSR200 Safety Rest; Product Range:Weller WT Series; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 99Y9705
Product Name Supply Voltage Vac Weller
AC Input Voltage 115/120V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024533 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FLB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details