Weller Machinery Company Soldering Iron, 80W, 24V; Supply Voltage V Ac Weller WSP 80

Description
SOLDERING IRON, 80W, 24V; Supply Voltage V AC:24V; Output Power:80W; Heat Temperature Max:450°C; Product Range:SILVER Series; Plug Type:-; SVHC:No SVHC (15-Jan-2018); For Use With:WS 81, WSD 81, WSD 161 Soldering Stations RoHS Compliant: Yes
Description
SOLDERING IRON, 80W, 24V; Supply Voltage V AC:24V; Output Power:80W; Heat Temperature Max:450°C; Product Range:SILVER Series; Plug Type:-; SVHC:No SVHC (15-Jan-2018); For Use With:WS 81, WSD 81, WSD 161 Soldering Stations RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron, 80W, 24V; Supply Voltage V Ac Weller - 38AJ2315 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron, 80W, 24V; Supply Voltage V Ac Weller
38AJ2315
Soldering Iron, 80W, 24V; Supply Voltage V Ac Weller 38AJ2315
SOLDERING IRON, 80W, 24V; Supply Voltage V AC:24V; Output Power:80W; Heat Temperature Max:450°C; Product Range:SILVER Series; Plug Type:-; SVHC:No SVHC (15-Jan-2018); For Use With:WS 81, WSD 81, WSD 161 Soldering Stations RoHS Compliant: Yes

SOLDERING IRON, 80W, 24V; Supply Voltage V AC:24V; Output Power:80W; Heat Temperature Max:450°C; Product Range:SILVER Series; Plug Type:-; SVHC:No SVHC (15-Jan-2018); For Use With:WS 81, WSD 81, WSD 161 Soldering Stations RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 38AJ2315
Product Name Soldering Iron, 80W, 24V; Supply Voltage V Ac Weller
Output Power Capability 80W
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 2755138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RMC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
HyPerformance Plasma Systems - HPR400XD - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
Input Current 88 to 262 amps
View Details