Weller Machinery Company Solder Fume And Smoke Absorber, 120Vac; Air Volume Weller WSA350

Description
SOLDER FUME AND SMOKE ABSORBER, 120VAC; Air Volume:-; Supply Voltage VAC:120V; Power Rating:20W; Plug Type:-; Product Range:-; Absorption Capacity @ 50Hz:1.25m³/min; Absorption Capacity @ 60Hz:1.37m³/min; Colour:Black RoHS Compliant: No
Datasheet
Description
SOLDER FUME AND SMOKE ABSORBER, 120VAC; Air Volume:-; Supply Voltage VAC:120V; Power Rating:20W; Plug Type:-; Product Range:-; Absorption Capacity @ 50Hz:1.25m³/min; Absorption Capacity @ 60Hz:1.37m³/min; Colour:Black RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Fume And Smoke Absorber, 120Vac; Air Volume Weller - 70K9977 - Newark, An Avnet Company
Chicago, IL, United States
Solder Fume And Smoke Absorber, 120Vac; Air Volume Weller
70K9977
Solder Fume And Smoke Absorber, 120Vac; Air Volume Weller 70K9977
SOLDER FUME AND SMOKE ABSORBER, 120VAC; Air Volume:-; Supply Voltage VAC:120V; Power Rating:20W; Plug Type:-; Product Range:-; Absorption Capacity @ 50Hz:1.25m³/min; Absorption Capacity @ 60Hz:1.37m³/min; Colour:Black RoHS Compliant: No

SOLDER FUME AND SMOKE ABSORBER, 120VAC; Air Volume:-; Supply Voltage VAC:120V; Power Rating:20W; Plug Type:-; Product Range:-; Absorption Capacity @ 50Hz:1.25m³/min; Absorption Capacity @ 60Hz:1.37m³/min; Colour:Black RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 70K9977
Product Name Solder Fume And Smoke Absorber, 120Vac; Air Volume Weller
AC Input Voltage 115/120V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 1367194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RMC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
Handheld Plasma Cutting Systems - Powermax30 AIR - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details