Weller Machinery Company Soldering Tip Polishing Bar; Accessory Type Weller WPB1

Description
SOLDERING TIP POLISHING BAR; Accessory Type:Polishing Bar; For Use With:Weller Soldering Tips; Product Range:-; Plug Type:-; Height:1.25"; Length:5"; Width:1.25" RoHS Compliant: No
Datasheet
Description
SOLDERING TIP POLISHING BAR; Accessory Type:Polishing Bar; For Use With:Weller Soldering Tips; Product Range:-; Plug Type:-; Height:1.25"; Length:5"; Width:1.25" RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip Polishing Bar; Accessory Type Weller - 98F5436 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip Polishing Bar; Accessory Type Weller
98F5436
Soldering Tip Polishing Bar; Accessory Type Weller 98F5436
SOLDERING TIP POLISHING BAR; Accessory Type:Polishing Bar; For Use With:Weller Soldering Tips; Product Range:-; Plug Type:-; Height:1.25"; Length:5"; Width:1.25" RoHS Compliant: No

SOLDERING TIP POLISHING BAR; Accessory Type:Polishing Bar; For Use With:Weller Soldering Tips; Product Range:-; Plug Type:-; Height:1.25"; Length:5"; Width:1.25" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 98F5436
Product Name Soldering Tip Polishing Bar; Accessory Type Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 2769518 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RHB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details