Watts TRITON™ Control Unit TRCU-M1

Description
The TRITON Series TRCU-M1 Control Unit is designed to convert 110/120 VAC current to DC current and then create radio frequency (RF) signal. The Control Unit is supplied with a 10' long GFCI-protected power cord and a 25' long coaxial Fuser cable. The Control Unit is designed to provide RF signal to the TRFW Fuser to complete the fusion process. The Control Unit is self-contained and self-calibrating. The Unit will sense ambient conditions when powered on and make automatic adjustments to the joining cycle based on Fuser size and ambient environmental conditions. The power consumption for fusion is less than 100 watts.
Description
The TRITON Series TRCU-M1 Control Unit is designed to convert 110/120 VAC current to DC current and then create radio frequency (RF) signal. The Control Unit is supplied with a 10' long GFCI-protected power cord and a 25' long coaxial Fuser cable. The Control Unit is designed to provide RF signal to the TRFW Fuser to complete the fusion process. The Control Unit is self-contained and self-calibrating. The Unit will sense ambient conditions when powered on and make automatic adjustments to the joining cycle based on Fuser size and ambient environmental conditions. The power consumption for fusion is less than 100 watts.

Suppliers

Company
Product
Description
Supplier Links
TRITON™ Control Unit - TRCU-M1 - Watts
North Andover, MA, USA
TRITON™ Control Unit
TRCU-M1
TRITON™ Control Unit TRCU-M1
The TRITON Series TRCU-M1 Control Unit is designed to convert 110/120 VAC current to DC current and then create radio frequency (RF) signal. The Control Unit is supplied with a 10' long GFCI-protected power cord and a 25' long coaxial Fuser cable. The Control Unit is designed to provide RF signal to the TRFW Fuser to complete the fusion process. The Control Unit is self-contained and self-calibrating. The Unit will sense ambient conditions when powered on and make automatic adjustments to the joining cycle based on Fuser size and ambient environmental conditions. The power consumption for fusion is less than 100 watts.

The TRITON Series TRCU-M1 Control Unit is designed to convert 110/120 VAC current to DC current and then create radio frequency (RF) signal. The Control Unit is supplied with a 10' long GFCI-protected power cord and a 25' long coaxial Fuser cable. The Control Unit is designed to provide RF signal to the TRFW Fuser to complete the fusion process. The Control Unit is self-contained and self-calibrating. The Unit will sense ambient conditions when powered on and make automatic adjustments to the joining cycle based on Fuser size and ambient environmental conditions. The power consumption for fusion is less than 100 watts.

Supplier's Site

Technical Specifications

  Watts
Product Category Welding, Brazing, and Soldering Equipment
Product Number TRCU-M1
Product Name TRITON™ Control Unit
Equipment Type PowerSource / Station; Weld Monitor or Controller
Process Capability Plastic Welding Process; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 2755139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Plastic Welding Hand Tools - DIODE PID Hot Air Tool (100 V) - Leister USA
Specs
Equipment Type Gun / Iron
Process Capability Plastic Welding Process; Welding
Material Capability Plastic
View Details
Cylinder Arm Machine -  - Sonobond Ultrasonics, Inc.
Sonobond Ultrasonics, Inc.
Specs
Equipment Type Complete System
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
Material Capability Nonwovens and Textiles
View Details