Weller Machinery Company Temperature Controlled Soldering Iron; Output Power Weller WP35

Description
TEMPERATURE CONTROLLED SOLDERING IRON; Output Power:35W; Heat Temperature Max:-; Supply Voltage:120V; Product Range:-; Plug Type:-; Cable Length:6ft; Power Rating:35W; Tip Temperature:850°F RoHS Compliant: No
Datasheet
Description
TEMPERATURE CONTROLLED SOLDERING IRON; Output Power:35W; Heat Temperature Max:-; Supply Voltage:120V; Product Range:-; Plug Type:-; Cable Length:6ft; Power Rating:35W; Tip Temperature:850°F RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Controlled Soldering Iron; Output Power Weller - 34F1023 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Controlled Soldering Iron; Output Power Weller
34F1023
Temperature Controlled Soldering Iron; Output Power Weller 34F1023
TEMPERATURE CONTROLLED SOLDERING IRON; Output Power:35W; Heat Temperature Max:-; Supply Voltage:120V; Product Range:-; Plug Type:-; Cable Length:6ft; Power Rating:35W; Tip Temperature:850°F RoHS Compliant: No

TEMPERATURE CONTROLLED SOLDERING IRON; Output Power:35W; Heat Temperature Max:-; Supply Voltage:120V; Product Range:-; Plug Type:-; Cable Length:6ft; Power Rating:35W; Tip Temperature:850°F RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 34F1023
Product Name Temperature Controlled Soldering Iron; Output Power Weller
Output Power Capability 35W
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7719530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details