Weller Machinery Company Output Power Weller WP30

Description
Output Power:30W; Heat Temperature Max:850°F; Supply Voltage:120V; Product Range:WP Series; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
Output Power:30W; Heat Temperature Max:850°F; Supply Voltage:120V; Product Range:WP Series; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Output Power Weller - 34C5792 - Newark, An Avnet Company
Chicago, IL, United States
Output Power Weller
34C5792
Output Power Weller 34C5792
Output Power:30W; Heat Temperature Max:850°F; Supply Voltage:120V; Product Range:WP Series; Plug Type:- RoHS Compliant: Yes

Output Power:30W; Heat Temperature Max:850°F; Supply Voltage:120V; Product Range:WP Series; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 34C5792
Product Name Output Power Weller
Output Power Capability 30W
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 1620015 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details