Weller Machinery Company Tools, Soldering; Output Power Weller WP25

Description
TOOLS, SOLDERING; Output Power:25W; Heat Temperature Max:-; Supply Voltage:120V; Product Range:-; Plug Type:-; Cable Length:6ft; Power Rating:25W; Tip Temperature:750°F RoHS Compliant: No
Datasheet
Description
TOOLS, SOLDERING; Output Power:25W; Heat Temperature Max:-; Supply Voltage:120V; Product Range:-; Plug Type:-; Cable Length:6ft; Power Rating:25W; Tip Temperature:750°F RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tools, Soldering; Output Power Weller - 33F175 - Newark, An Avnet Company
Chicago, IL, United States
Tools, Soldering; Output Power Weller
33F175
Tools, Soldering; Output Power Weller 33F175
TOOLS, SOLDERING; Output Power:25W; Heat Temperature Max:-; Supply Voltage:120V; Product Range:-; Plug Type:-; Cable Length:6ft; Power Rating:25W; Tip Temperature:750°F RoHS Compliant: No

TOOLS, SOLDERING; Output Power:25W; Heat Temperature Max:-; Supply Voltage:120V; Product Range:-; Plug Type:-; Cable Length:6ft; Power Rating:25W; Tip Temperature:750°F RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 33F175
Product Name Tools, Soldering; Output Power Weller
Output Power Capability 25W
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 7719509 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FMC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details