HIGH POWER SOLDERING IRON PENCIL; Supply Voltage VAC:-; Output Power:120W; Heat Temperature Max:-; Product Range:-; Plug Type:-; Power Rating:120W; Supply Voltage:24V RoHS Compliant: Yes
SOLDERING IRON, 120W, 24V, 1.6M; Supply Voltage V AC:24V; Output Power:120W; Heat Temperature Max:450°C; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019); MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | 03P0679 | 31AJ9578 |
| Product Name | High Power Soldering Iron Pencil; Supply Voltage Vac Weller | Soldering Iron, 120W, 24V, 1.6M; Supply Voltage V Ac Weller |
| Output Power Capability | 120W | 120W |